Xoxide Apevia X-QPACK2 Portable 3 Window Case - Blue 110079

Description
Prepair yourself to Q Pack...thats X-QPACK...and it is the X-QPACK2! FACE! The X-QPACK2 case from Apevia carries on the big baller hardware packed in a shorty case tradition and improves upon an already phenomenal case with massive pimpage. The X-QPACK2 boasts improved cooling over the original touting an 80mm front intake fan in addition to the original 120mm exhaust fan pre-installed in the rear. The X-QPACK2 is also ever so slightly larger then the original, not enough to make it ungainly, but just enough that you can pack a standard sized ATX psu down its gullet! A 500W standard sized PSU with enhanced connections is included for your electrical convenience. Micro ATX boards at a 9.6" x 9.6" size are a sure fire fit to pack the maximum power into a small space, and that is just the size form factor this case is conducive to. So whether you are a hardcore LAN party gamer, a professional on the go, or just anyone that does not want a trundling behemoth of a case, you are going to want to check out the second generation X-QPACK2 case from Apevia! Case Size: Small Form Factor Fans: 1 x 120mm Rear UV Blue LED Fan 1 x 80mm Front Intake UV Blue Fan Material: 1.0mm Aluminum Dimensions: 14.7" x 11.2" x 9" Side Panel: Window Drive Bays: 2 x External 5.25" 1 x External 3.5" 2 x Internal 3.5" Expansion Slots: 4 Slots I/O Ports: Front: 2 x Audio, 2 x USB, 1 x Firewire Motherboard Support: Micro ATX Power Supply: Standard 500W ATX PSU Features: Compact, portable, and tasteful design Triple acrylic side and top windows Front high speed and audio I/O ports LCD temperature read out Ample cooling fans and ventilation Sturdy steel handle for easy and safe transportation Five drive bays total despite compact design Removable motherboard tray All aluminum chassis construction Standard sized 500W ATX power supply included Specifications: Chassis Material: 1.0mm Aluminum Motherboard Form Factor: Micro ATX Drive Bays: 5.25" External: 2 3.5" External: 1 3.5" Internal: 2 Expansion Slots: 4 Cooling System: 1 x 120mm Rear Exhaust UV Blue LED Fan 1 x 80mm Front Intake U
Description
Prepair yourself to Q Pack...thats X-QPACK...and it is the X-QPACK2! FACE! The X-QPACK2 case from Apevia carries on the big baller hardware packed in a shorty case tradition and improves upon an already phenomenal case with massive pimpage. The X-QPACK2 boasts improved cooling over the original touting an 80mm front intake fan in addition to the original 120mm exhaust fan pre-installed in the rear. The X-QPACK2 is also ever so slightly larger then the original, not enough to make it ungainly, but just enough that you can pack a standard sized ATX psu down its gullet! A 500W standard sized PSU with enhanced connections is included for your electrical convenience. Micro ATX boards at a 9.6" x 9.6" size are a sure fire fit to pack the maximum power into a small space, and that is just the size form factor this case is conducive to. So whether you are a hardcore LAN party gamer, a professional on the go, or just anyone that does not want a trundling behemoth of a case, you are going to want to check out the second generation X-QPACK2 case from Apevia! Case Size: Small Form Factor Fans: 1 x 120mm Rear UV Blue LED Fan 1 x 80mm Front Intake UV Blue Fan Material: 1.0mm Aluminum Dimensions: 14.7" x 11.2" x 9" Side Panel: Window Drive Bays: 2 x External 5.25" 1 x External 3.5" 2 x Internal 3.5" Expansion Slots: 4 Slots I/O Ports: Front: 2 x Audio, 2 x USB, 1 x Firewire Motherboard Support: Micro ATX Power Supply: Standard 500W ATX PSU Features: Compact, portable, and tasteful design Triple acrylic side and top windows Front high speed and audio I/O ports LCD temperature read out Ample cooling fans and ventilation Sturdy steel handle for easy and safe transportation Five drive bays total despite compact design Removable motherboard tray All aluminum chassis construction Standard sized 500W ATX power supply included Specifications: Chassis Material: 1.0mm Aluminum Motherboard Form Factor: Micro ATX Drive Bays: 5.25" External: 2 3.5" External: 1 3.5" Internal: 2 Expansion Slots: 4 Cooling System: 1 x 120mm Rear Exhaust UV Blue LED Fan 1 x 80mm Front Intake U

Suppliers

Company
Product
Description
Supplier Links
Apevia X-QPACK2 Portable 3 Window Case - Blue - 110079 - Xoxide
Malvern, PA, USA
Apevia X-QPACK2 Portable 3 Window Case - Blue
110079
Apevia X-QPACK2 Portable 3 Window Case - Blue 110079
Prepair yourself to Q Pack...thats X-QPACK...and it is the X-QPACK2! FACE! The X-QPACK2 case from Apevia carries on the big baller hardware packed in a shorty case tradition and improves upon an already phenomenal case with massive pimpage. The X-QPACK2 boasts improved cooling over the original touting an 80mm front intake fan in addition to the original 120mm exhaust fan pre-installed in the rear. The X-QPACK2 is also ever so slightly larger then the original, not enough to make it ungainly, but just enough that you can pack a standard sized ATX psu down its gullet! A 500W standard sized PSU with enhanced connections is included for your electrical convenience. Micro ATX boards at a 9.6" x 9.6" size are a sure fire fit to pack the maximum power into a small space, and that is just the size form factor this case is conducive to. So whether you are a hardcore LAN party gamer, a professional on the go, or just anyone that does not want a trundling behemoth of a case, you are going to want to check out the second generation X-QPACK2 case from Apevia! Case Size: Small Form Factor Fans: 1 x 120mm Rear UV Blue LED Fan 1 x 80mm Front Intake UV Blue Fan Material: 1.0mm Aluminum Dimensions: 14.7" x 11.2" x 9" Side Panel: Window Drive Bays: 2 x External 5.25" 1 x External 3.5" 2 x Internal 3.5" Expansion Slots: 4 Slots I/O Ports: Front: 2 x Audio, 2 x USB, 1 x Firewire Motherboard Support: Micro ATX Power Supply: Standard 500W ATX PSU Features: Compact, portable, and tasteful design Triple acrylic side and top windows Front high speed and audio I/O ports LCD temperature read out Ample cooling fans and ventilation Sturdy steel handle for easy and safe transportation Five drive bays total despite compact design Removable motherboard tray All aluminum chassis construction Standard sized 500W ATX power supply included Specifications: Chassis Material: 1.0mm Aluminum Motherboard Form Factor: Micro ATX Drive Bays: 5.25" External: 2 3.5" External: 1 3.5" Internal: 2 Expansion Slots: 4 Cooling System: 1 x 120mm Rear Exhaust UV Blue LED Fan 1 x 80mm Front Intake U

Prepair yourself to Q Pack...thats X-QPACK...and it is the X-QPACK2! FACE! The X-QPACK2 case from Apevia carries on the big baller hardware packed in a shorty case tradition and improves upon an already phenomenal case with massive pimpage.
The X-QPACK2 boasts improved cooling over the original touting an 80mm front intake fan in addition to the original 120mm exhaust fan pre-installed in the rear. The X-QPACK2 is also ever so slightly larger then the original, not enough to make it ungainly, but just enough that you can pack a standard sized ATX psu down its gullet!
A 500W standard sized PSU with enhanced connections is included for your electrical convenience. Micro ATX boards at a 9.6" x 9.6" size are a sure fire fit to pack the maximum power into a small space, and that is just the size form factor this case is conducive to.
So whether you are a hardcore LAN party gamer, a professional on the go, or just anyone that does not want a trundling behemoth of a case, you are going to want to check out the second generation X-QPACK2 case from Apevia!

Case Size:Small Form FactorFans:1 x 120mm Rear UV Blue LED Fan
1 x 80mm Front Intake UV Blue Fan
Material:1.0mm AluminumDimensions:14.7" x 11.2" x 9"
Side Panel:WindowDrive Bays:
  • 2 x External 5.25"
  • 1 x External 3.5"
  • 2 x Internal 3.5"
Expansion Slots:4 SlotsI/O Ports:Front: 2 x Audio, 2 x USB, 1 x Firewire
Motherboard Support:Micro ATXPower Supply:Standard 500W ATX PSU

Features:

  • Compact, portable, and tasteful design
  • Triple acrylic side and top windows
  • Front high speed and audio I/O ports
  • LCD temperature read out
  • Ample cooling fans and ventilation
  • Sturdy steel handle for easy and safe transportation
  • Five drive bays total despite compact design
  • Removable motherboard tray
  • All aluminum chassis construction
  • Standard sized 500W ATX power supply included

Specifications:

  • Chassis Material: 1.0mm Aluminum
  • Motherboard Form Factor: Micro ATX
  • Drive Bays:
    • 5.25" External: 2
    • 3.5" External: 1
    • 3.5" Internal: 2
  • Expansion Slots: 4
  • Cooling System:
    • 1 x 120mm Rear Exhaust UV Blue LED Fan
    • 1 x 80mm Front Intake U
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 110079
Product Name Apevia X-QPACK2 Portable 3 Window Case - Blue
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Storage Boxes - 1846688 - RS Components, Ltd.
Specs
Container Type Box
Material Foam; Foam
Features Shielded; ESD
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details