Xoxide Apevia X-Discovery Computer Case - Blue 110068

Description
Just when you think you have reached the final frontier of computer cases, a new discovery is made that opens up a whole new chapter of style. The X-Discovery Case from Apevia will bring the new light to your computing experience. The X-Discovery is Apevia's blend of technology, functionality, elegance, and versatility in a single case. The front bezel features blue LED accent lighting and a blue backlit analog temperature gauge. A thick and sturdy crystal clear acrylic door protects your drive bays, and adds a very classy upscale touch to the case. With performance in mind, the X-Discovery provides copious ventilation, a removable motherboard tray, and rounded corners for safe upgrading and installation. The front high speed I/O ports are even accessible with the front door closed for added convenience. So rediscover your inner modder with the X-Discovery Case from Apevia. Case Size: Mid Tower Fans: 1 x 80mm UV Blue Intake Fan 1 x 120mm Crystal Exhaust Fan Material: Steel Dimensions: 19.25" x 7.75" x 17" Side Panel: Window Drive Bays: 4 x External 5.25" 2 x External 3.5" 4 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: Front: 2 x USB2.0, 1 x Firewire Motherboard Support: ATX, Baby AT, Micro ATX Power Supply: Optional Features: Elegant modern styling with large side window Front high speed I/O ports accessible even with door shut Thick crystal clear acrylic front door Front blue LED accent lighting Superb airflow and cooling Removable motherboard tray 10 drive bays and 7 expansion slots for maximum system expansion Specifications: Chassis Material: Steel Motherboard Form Factor: Standard ATX, Baby AT, Micro ATX (11" x 12" Max) Drive Bays: 5.25" External: 4 3.5" External: 2 3.5" Internal: 4 Expansion Slots: 7 Cooling System: 2 x 80mm Optional Front Intake Fans 1 x 80mm UV Blue LED Side Panel Intake Fan 1 x 120mm Crystal Rear Exhaust Fan Front I/O: 2 x USB2.0, 1 x IEEE1394 Firewire Front Thermometer: 1 x Analog Temperature Gauge Dimensions: 19.25" x 7.75" x 17" (D x W x H)
Description
Just when you think you have reached the final frontier of computer cases, a new discovery is made that opens up a whole new chapter of style. The X-Discovery Case from Apevia will bring the new light to your computing experience. The X-Discovery is Apevia's blend of technology, functionality, elegance, and versatility in a single case. The front bezel features blue LED accent lighting and a blue backlit analog temperature gauge. A thick and sturdy crystal clear acrylic door protects your drive bays, and adds a very classy upscale touch to the case. With performance in mind, the X-Discovery provides copious ventilation, a removable motherboard tray, and rounded corners for safe upgrading and installation. The front high speed I/O ports are even accessible with the front door closed for added convenience. So rediscover your inner modder with the X-Discovery Case from Apevia. Case Size: Mid Tower Fans: 1 x 80mm UV Blue Intake Fan 1 x 120mm Crystal Exhaust Fan Material: Steel Dimensions: 19.25" x 7.75" x 17" Side Panel: Window Drive Bays: 4 x External 5.25" 2 x External 3.5" 4 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: Front: 2 x USB2.0, 1 x Firewire Motherboard Support: ATX, Baby AT, Micro ATX Power Supply: Optional Features: Elegant modern styling with large side window Front high speed I/O ports accessible even with door shut Thick crystal clear acrylic front door Front blue LED accent lighting Superb airflow and cooling Removable motherboard tray 10 drive bays and 7 expansion slots for maximum system expansion Specifications: Chassis Material: Steel Motherboard Form Factor: Standard ATX, Baby AT, Micro ATX (11" x 12" Max) Drive Bays: 5.25" External: 4 3.5" External: 2 3.5" Internal: 4 Expansion Slots: 7 Cooling System: 2 x 80mm Optional Front Intake Fans 1 x 80mm UV Blue LED Side Panel Intake Fan 1 x 120mm Crystal Rear Exhaust Fan Front I/O: 2 x USB2.0, 1 x IEEE1394 Firewire Front Thermometer: 1 x Analog Temperature Gauge Dimensions: 19.25" x 7.75" x 17" (D x W x H)

Suppliers

Company
Product
Description
Supplier Links
Apevia X-Discovery Computer Case - Blue - 110068 - Xoxide
Malvern, PA, USA
Apevia X-Discovery Computer Case - Blue
110068
Apevia X-Discovery Computer Case - Blue 110068
Just when you think you have reached the final frontier of computer cases, a new discovery is made that opens up a whole new chapter of style. The X-Discovery Case from Apevia will bring the new light to your computing experience. The X-Discovery is Apevia's blend of technology, functionality, elegance, and versatility in a single case. The front bezel features blue LED accent lighting and a blue backlit analog temperature gauge. A thick and sturdy crystal clear acrylic door protects your drive bays, and adds a very classy upscale touch to the case. With performance in mind, the X-Discovery provides copious ventilation, a removable motherboard tray, and rounded corners for safe upgrading and installation. The front high speed I/O ports are even accessible with the front door closed for added convenience. So rediscover your inner modder with the X-Discovery Case from Apevia. Case Size: Mid Tower Fans: 1 x 80mm UV Blue Intake Fan 1 x 120mm Crystal Exhaust Fan Material: Steel Dimensions: 19.25" x 7.75" x 17" Side Panel: Window Drive Bays: 4 x External 5.25" 2 x External 3.5" 4 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: Front: 2 x USB2.0, 1 x Firewire Motherboard Support: ATX, Baby AT, Micro ATX Power Supply: Optional Features: Elegant modern styling with large side window Front high speed I/O ports accessible even with door shut Thick crystal clear acrylic front door Front blue LED accent lighting Superb airflow and cooling Removable motherboard tray 10 drive bays and 7 expansion slots for maximum system expansion Specifications: Chassis Material: Steel Motherboard Form Factor: Standard ATX, Baby AT, Micro ATX (11" x 12" Max) Drive Bays: 5.25" External: 4 3.5" External: 2 3.5" Internal: 4 Expansion Slots: 7 Cooling System: 2 x 80mm Optional Front Intake Fans 1 x 80mm UV Blue LED Side Panel Intake Fan 1 x 120mm Crystal Rear Exhaust Fan Front I/O: 2 x USB2.0, 1 x IEEE1394 Firewire Front Thermometer: 1 x Analog Temperature Gauge Dimensions: 19.25" x 7.75" x 17" (D x W x H)

Just when you think you have reached the final frontier of computer cases, a new discovery is made that opens up a whole new chapter of style. The X-Discovery Case from Apevia will bring the new light to your computing experience.
The X-Discovery is Apevia's blend of technology, functionality, elegance, and versatility in a single case. The front bezel features blue LED accent lighting and a blue backlit analog temperature gauge. A thick and sturdy crystal clear acrylic door protects your drive bays, and adds a very classy upscale touch to the case.
With performance in mind, the X-Discovery provides copious ventilation, a removable motherboard tray, and rounded corners for safe upgrading and installation. The front high speed I/O ports are even accessible with the front door closed for added convenience. So rediscover your inner modder with the X-Discovery Case from Apevia.

Case Size:Mid TowerFans:1 x 80mm UV Blue Intake Fan
1 x 120mm Crystal Exhaust Fan
Material:SteelDimensions:19.25" x 7.75" x 17"
Side Panel:WindowDrive Bays:
  • 4 x External 5.25"
  • 2 x External 3.5"
  • 4 x Internal 3.5"
Expansion Slots:7 SlotsI/O Ports:Front: 2 x USB2.0, 1 x Firewire
Motherboard Support:ATX, Baby AT, Micro ATXPower Supply:Optional

Features:

  • Elegant modern styling with large side window
  • Front high speed I/O ports accessible even with door shut
  • Thick crystal clear acrylic front door
  • Front blue LED accent lighting
  • Superb airflow and cooling
  • Removable motherboard tray
  • 10 drive bays and 7 expansion slots for maximum system expansion

Specifications:

  • Chassis Material: Steel
  • Motherboard Form Factor: Standard ATX, Baby AT, Micro ATX (11" x 12" Max)
  • Drive Bays:
    • 5.25" External: 4
    • 3.5" External: 2
    • 3.5" Internal: 4
  • Expansion Slots: 7
  • Cooling System:
    • 2 x 80mm Optional Front Intake Fans
    • 1 x 80mm UV Blue LED Side Panel Intake Fan
    • 1 x 120mm Crystal Rear Exhaust Fan
  • Front I/O: 2 x USB2.0, 1 x IEEE1394 Firewire
  • Front Thermometer: 1 x Analog Temperature Gauge
  • Dimensions: 19.25" x 7.75" x 17" (D x W x H)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 110068
Product Name Apevia X-Discovery Computer Case - Blue
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1951534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.18 inch (30 mm)
Length 3.15 inch (80 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details