Xoxide Apevia X-Discovery Computer Case - Black 110066

Description
Just when you think you have reached the final frontier of computer cases, a new discovery is made that opens up a whole new chapter of style. The X-Discovery Case from Apevia will bring the new light to your computing experience. The X-Discovery is Apevia's blend of technology, functionality, elegance, and versatility in a single case. The front bezel features blue LED accent lighting and a blue backlit analog temperature gauge. A thick and sturdy crystal clear acrylic door protects your drive bays, and adds a very classy upscale touch to the case. With performance in mind, the X-Discovery provides copious ventilation, a removable motherboard tray, and rounded corners for safe upgrading and installation. The front high speed I/O ports are even accessible with the front door closed for added convenience. So rediscover your inner modder with the X-Discovery Case from Apevia. Case Size: Mid Tower Fans: 1 x 80mm UV Blue Intake Fan 1 x 120mm Crystal Exhaust Fan Material: Steel Dimensions: 19.25" x 7.75" x 17" Side Panel: Window Drive Bays: 4 x External 5.25" 2 x External 3.5" 4 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: Front: 2 x USB2.0, 1 x Firewire Motherboard Support: ATX, Baby AT, Micro ATX Power Supply: Optional Features: Elegant modern styling with large side window Front high speed I/O ports accessible even with door shut Thick crystal clear acrylic front door Front blue LED accent lighting Superb airflow and cooling Removable motherboard tray 10 drive bays and 7 expansion slots for maximum system expansion Specifications: Chassis Material: Steel Motherboard Form Factor: Standard ATX, Baby AT, Micro ATX (11" x 12" Max) Drive Bays: 5.25" External: 4 3.5" External: 2 3.5" Internal: 4 Expansion Slots: 7 Cooling System: 2 x 80mm Optional Front Intake Fans 1 x 80mm UV Blue LED Side Panel Intake Fan 1 x 120mm Crystal Rear Exhaust Fan Front I/O: 2 x USB2.0, 1 x IEEE1394 Firewire Front Thermometer: 1 x Analog Temperature Gauge Dimensions: 19.25" x 7.75" x 17" (D x W x H)
Description
Just when you think you have reached the final frontier of computer cases, a new discovery is made that opens up a whole new chapter of style. The X-Discovery Case from Apevia will bring the new light to your computing experience. The X-Discovery is Apevia's blend of technology, functionality, elegance, and versatility in a single case. The front bezel features blue LED accent lighting and a blue backlit analog temperature gauge. A thick and sturdy crystal clear acrylic door protects your drive bays, and adds a very classy upscale touch to the case. With performance in mind, the X-Discovery provides copious ventilation, a removable motherboard tray, and rounded corners for safe upgrading and installation. The front high speed I/O ports are even accessible with the front door closed for added convenience. So rediscover your inner modder with the X-Discovery Case from Apevia. Case Size: Mid Tower Fans: 1 x 80mm UV Blue Intake Fan 1 x 120mm Crystal Exhaust Fan Material: Steel Dimensions: 19.25" x 7.75" x 17" Side Panel: Window Drive Bays: 4 x External 5.25" 2 x External 3.5" 4 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: Front: 2 x USB2.0, 1 x Firewire Motherboard Support: ATX, Baby AT, Micro ATX Power Supply: Optional Features: Elegant modern styling with large side window Front high speed I/O ports accessible even with door shut Thick crystal clear acrylic front door Front blue LED accent lighting Superb airflow and cooling Removable motherboard tray 10 drive bays and 7 expansion slots for maximum system expansion Specifications: Chassis Material: Steel Motherboard Form Factor: Standard ATX, Baby AT, Micro ATX (11" x 12" Max) Drive Bays: 5.25" External: 4 3.5" External: 2 3.5" Internal: 4 Expansion Slots: 7 Cooling System: 2 x 80mm Optional Front Intake Fans 1 x 80mm UV Blue LED Side Panel Intake Fan 1 x 120mm Crystal Rear Exhaust Fan Front I/O: 2 x USB2.0, 1 x IEEE1394 Firewire Front Thermometer: 1 x Analog Temperature Gauge Dimensions: 19.25" x 7.75" x 17" (D x W x H)

Suppliers

Company
Product
Description
Supplier Links
Apevia X-Discovery Computer Case - Black - 110066 - Xoxide
Malvern, PA, USA
Apevia X-Discovery Computer Case - Black
110066
Apevia X-Discovery Computer Case - Black 110066
Just when you think you have reached the final frontier of computer cases, a new discovery is made that opens up a whole new chapter of style. The X-Discovery Case from Apevia will bring the new light to your computing experience. The X-Discovery is Apevia's blend of technology, functionality, elegance, and versatility in a single case. The front bezel features blue LED accent lighting and a blue backlit analog temperature gauge. A thick and sturdy crystal clear acrylic door protects your drive bays, and adds a very classy upscale touch to the case. With performance in mind, the X-Discovery provides copious ventilation, a removable motherboard tray, and rounded corners for safe upgrading and installation. The front high speed I/O ports are even accessible with the front door closed for added convenience. So rediscover your inner modder with the X-Discovery Case from Apevia. Case Size: Mid Tower Fans: 1 x 80mm UV Blue Intake Fan 1 x 120mm Crystal Exhaust Fan Material: Steel Dimensions: 19.25" x 7.75" x 17" Side Panel: Window Drive Bays: 4 x External 5.25" 2 x External 3.5" 4 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: Front: 2 x USB2.0, 1 x Firewire Motherboard Support: ATX, Baby AT, Micro ATX Power Supply: Optional Features: Elegant modern styling with large side window Front high speed I/O ports accessible even with door shut Thick crystal clear acrylic front door Front blue LED accent lighting Superb airflow and cooling Removable motherboard tray 10 drive bays and 7 expansion slots for maximum system expansion Specifications: Chassis Material: Steel Motherboard Form Factor: Standard ATX, Baby AT, Micro ATX (11" x 12" Max) Drive Bays: 5.25" External: 4 3.5" External: 2 3.5" Internal: 4 Expansion Slots: 7 Cooling System: 2 x 80mm Optional Front Intake Fans 1 x 80mm UV Blue LED Side Panel Intake Fan 1 x 120mm Crystal Rear Exhaust Fan Front I/O: 2 x USB2.0, 1 x IEEE1394 Firewire Front Thermometer: 1 x Analog Temperature Gauge Dimensions: 19.25" x 7.75" x 17" (D x W x H)

Just when you think you have reached the final frontier of computer cases, a new discovery is made that opens up a whole new chapter of style. The X-Discovery Case from Apevia will bring the new light to your computing experience.
The X-Discovery is Apevia's blend of technology, functionality, elegance, and versatility in a single case. The front bezel features blue LED accent lighting and a blue backlit analog temperature gauge. A thick and sturdy crystal clear acrylic door protects your drive bays, and adds a very classy upscale touch to the case.
With performance in mind, the X-Discovery provides copious ventilation, a removable motherboard tray, and rounded corners for safe upgrading and installation. The front high speed I/O ports are even accessible with the front door closed for added convenience. So rediscover your inner modder with the X-Discovery Case from Apevia.

Case Size:Mid TowerFans:1 x 80mm UV Blue Intake Fan
1 x 120mm Crystal Exhaust Fan
Material:SteelDimensions:19.25" x 7.75" x 17"
Side Panel:WindowDrive Bays:
  • 4 x External 5.25"
  • 2 x External 3.5"
  • 4 x Internal 3.5"
Expansion Slots:7 SlotsI/O Ports:Front: 2 x USB2.0, 1 x Firewire
Motherboard Support:ATX, Baby AT, Micro ATXPower Supply:Optional

Features:

  • Elegant modern styling with large side window
  • Front high speed I/O ports accessible even with door shut
  • Thick crystal clear acrylic front door
  • Front blue LED accent lighting
  • Superb airflow and cooling
  • Removable motherboard tray
  • 10 drive bays and 7 expansion slots for maximum system expansion

Specifications:

  • Chassis Material: Steel
  • Motherboard Form Factor: Standard ATX, Baby AT, Micro ATX (11" x 12" Max)
  • Drive Bays:
    • 5.25" External: 4
    • 3.5" External: 2
    • 3.5" Internal: 4
  • Expansion Slots: 7
  • Cooling System:
    • 2 x 80mm Optional Front Intake Fans
    • 1 x 80mm UV Blue LED Side Panel Intake Fan
    • 1 x 120mm Crystal Rear Exhaust Fan
  • Front I/O: 2 x USB2.0, 1 x IEEE1394 Firewire
  • Front Thermometer: 1 x Analog Temperature Gauge
  • Dimensions: 19.25" x 7.75" x 17" (D x W x H)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 110066
Product Name Apevia X-Discovery Computer Case - Black
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details