Xoxide Apevia X-Cruiser Thermally Advantaged Case - Black 110051

Description
If you are looking for a distinctive case that will set you aside from all the other boring old cases out there, then prepare yourself for the X-Cruiser Thermally Advantaged Case from Apevia. With a unique front bezel door design that incorporates "old school" analog style gauges to display temperature, fan speed, and volume, this engaging case is sure to be the hot topic at your next LAN party! Front located controls for fan speed, and volume control allow you to make adjustments with ease. With the performance user in mind, Apevia designed this case to conform to Intel's specs for Thermally Advantaged Cases. Eleven total drive bays and seven expansion slots leave room for system expansion and powerful disk arrays. A removable motherboard tray, and folded internal edges make installation safe and easy. The X-Cruiser Thermally Advantaged Case from Apevia will drive home the message to all that this is one serious system we are dealing with here! Case Size: Mid Tower Fans: 2 x 80mm LED Fans Material: Steel Dimensions: 19.25" x 7.75" x 17" Side Panel: Window Drive Bays: 4 x External 5.25" 2 x External 3.5" 5 x Internal 3.5" Expansion Slots: 7 I/O Ports: 2 x USB2.0 / 1 x Firewire / 2 x Audio Motherboard Support: ATX, Baby AT, Micro ATX Power Supply: Optional Features: Multi-functional thermally advantaged chassis Large acrylic side window panel TAC side panel CPU air ducting for high performance CPUs High speed front I/O ports Front temperature, fan speed, and volume gauges Front fan and volume control Two included 80mm UV Blue LED fans Removable motherboard tray Eleven drive bays and seven expansion slots Easy removable side panel with thumb screws Roomy with folded edges for safe and easy assembly Specifications: Chassis Material: Steel Motherboard Form Factor: Standard ATX, Baby AT, Micro ATX (11" x 12" Max) Power Supply Form Factor: Standard ATX Drive Bays: 5.25" External: 4 3.5" External: 2 3.5" Internal: 5 Expansion Slots: 7 Front I/O Ports: 2 x USB2.0, 1 x IEEE1394 Firewire, 2 x Audio Cooling: 2 x 80mm Optional Front Fans
Description
If you are looking for a distinctive case that will set you aside from all the other boring old cases out there, then prepare yourself for the X-Cruiser Thermally Advantaged Case from Apevia. With a unique front bezel door design that incorporates "old school" analog style gauges to display temperature, fan speed, and volume, this engaging case is sure to be the hot topic at your next LAN party! Front located controls for fan speed, and volume control allow you to make adjustments with ease. With the performance user in mind, Apevia designed this case to conform to Intel's specs for Thermally Advantaged Cases. Eleven total drive bays and seven expansion slots leave room for system expansion and powerful disk arrays. A removable motherboard tray, and folded internal edges make installation safe and easy. The X-Cruiser Thermally Advantaged Case from Apevia will drive home the message to all that this is one serious system we are dealing with here! Case Size: Mid Tower Fans: 2 x 80mm LED Fans Material: Steel Dimensions: 19.25" x 7.75" x 17" Side Panel: Window Drive Bays: 4 x External 5.25" 2 x External 3.5" 5 x Internal 3.5" Expansion Slots: 7 I/O Ports: 2 x USB2.0 / 1 x Firewire / 2 x Audio Motherboard Support: ATX, Baby AT, Micro ATX Power Supply: Optional Features: Multi-functional thermally advantaged chassis Large acrylic side window panel TAC side panel CPU air ducting for high performance CPUs High speed front I/O ports Front temperature, fan speed, and volume gauges Front fan and volume control Two included 80mm UV Blue LED fans Removable motherboard tray Eleven drive bays and seven expansion slots Easy removable side panel with thumb screws Roomy with folded edges for safe and easy assembly Specifications: Chassis Material: Steel Motherboard Form Factor: Standard ATX, Baby AT, Micro ATX (11" x 12" Max) Power Supply Form Factor: Standard ATX Drive Bays: 5.25" External: 4 3.5" External: 2 3.5" Internal: 5 Expansion Slots: 7 Front I/O Ports: 2 x USB2.0, 1 x IEEE1394 Firewire, 2 x Audio Cooling: 2 x 80mm Optional Front Fans

Suppliers

Company
Product
Description
Supplier Links
Apevia X-Cruiser Thermally Advantaged Case - Black - 110051 - Xoxide
Malvern, PA, USA
Apevia X-Cruiser Thermally Advantaged Case - Black
110051
Apevia X-Cruiser Thermally Advantaged Case - Black 110051
If you are looking for a distinctive case that will set you aside from all the other boring old cases out there, then prepare yourself for the X-Cruiser Thermally Advantaged Case from Apevia. With a unique front bezel door design that incorporates "old school" analog style gauges to display temperature, fan speed, and volume, this engaging case is sure to be the hot topic at your next LAN party! Front located controls for fan speed, and volume control allow you to make adjustments with ease. With the performance user in mind, Apevia designed this case to conform to Intel's specs for Thermally Advantaged Cases. Eleven total drive bays and seven expansion slots leave room for system expansion and powerful disk arrays. A removable motherboard tray, and folded internal edges make installation safe and easy. The X-Cruiser Thermally Advantaged Case from Apevia will drive home the message to all that this is one serious system we are dealing with here! Case Size: Mid Tower Fans: 2 x 80mm LED Fans Material: Steel Dimensions: 19.25" x 7.75" x 17" Side Panel: Window Drive Bays: 4 x External 5.25" 2 x External 3.5" 5 x Internal 3.5" Expansion Slots: 7 I/O Ports: 2 x USB2.0 / 1 x Firewire / 2 x Audio Motherboard Support: ATX, Baby AT, Micro ATX Power Supply: Optional Features: Multi-functional thermally advantaged chassis Large acrylic side window panel TAC side panel CPU air ducting for high performance CPUs High speed front I/O ports Front temperature, fan speed, and volume gauges Front fan and volume control Two included 80mm UV Blue LED fans Removable motherboard tray Eleven drive bays and seven expansion slots Easy removable side panel with thumb screws Roomy with folded edges for safe and easy assembly Specifications: Chassis Material: Steel Motherboard Form Factor: Standard ATX, Baby AT, Micro ATX (11" x 12" Max) Power Supply Form Factor: Standard ATX Drive Bays: 5.25" External: 4 3.5" External: 2 3.5" Internal: 5 Expansion Slots: 7 Front I/O Ports: 2 x USB2.0, 1 x IEEE1394 Firewire, 2 x Audio Cooling: 2 x 80mm Optional Front Fans

If you are looking for a distinctive case that will set you aside from all the other boring old cases out there, then prepare yourself for the X-Cruiser Thermally Advantaged Case from Apevia. With a unique front bezel door design that incorporates "old school" analog style gauges to display temperature, fan speed, and volume, this engaging case is sure to be the hot topic at your next LAN party! Front located controls for fan speed, and volume control allow you to make adjustments with ease.
With the performance user in mind, Apevia designed this case to conform to Intel's specs for Thermally Advantaged Cases. Eleven total drive bays and seven expansion slots leave room for system expansion and powerful disk arrays. A removable motherboard tray, and folded internal edges make installation safe and easy. The X-Cruiser Thermally Advantaged Case from Apevia will drive home the message to all that this is one serious system we are dealing with here!

Case Size:Mid TowerFans:2 x 80mm LED Fans
Material:SteelDimensions:19.25" x 7.75" x 17"
Side Panel:WindowDrive Bays:
  • 4 x External 5.25"
  • 2 x External 3.5"
  • 5 x Internal 3.5"
Expansion Slots:7I/O Ports:2 x USB2.0 / 1 x Firewire / 2 x Audio
Motherboard Support:ATX, Baby AT, Micro ATXPower Supply:Optional

Features:

  • Multi-functional thermally advantaged chassis
  • Large acrylic side window panel
  • TAC side panel CPU air ducting for high performance CPUs
  • High speed front I/O ports
  • Front temperature, fan speed, and volume gauges
  • Front fan and volume control
  • Two included 80mm UV Blue LED fans
  • Removable motherboard tray
  • Eleven drive bays and seven expansion slots
  • Easy removable side panel with thumb screws
  • Roomy with folded edges for safe and easy assembly

Specifications:

  • Chassis Material: Steel
  • Motherboard Form Factor: Standard ATX, Baby AT, Micro ATX (11" x 12" Max)
  • Power Supply Form Factor: Standard ATX
  • Drive Bays:
    • 5.25" External: 4
    • 3.5" External: 2
    • 3.5" Internal: 5
  • Expansion Slots: 7
  • Front I/O Ports: 2 x USB2.0, 1 x IEEE1394 Firewire, 2 x Audio
  • Cooling:
    • 2 x 80mm Optional Front Fans
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 110051
Product Name Apevia X-Cruiser Thermally Advantaged Case - Black
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details