Xoxide Apevia X-QPACK Portable 3 Window Case - Silver 110042

Description
The X-QPACK Portable Case from Apevia allows you to pack the guns of a big baller case in a compact, lightweight, portable package. Fully aluminum chassis construction provides strength and stability while helping dissipate heat and reducing weight. A stylish and functional front bezel houses many convenient features such as a temperature monitor, high speed I/O ports, and even a handle for easy transportation. The top and sides of this case boast clear acrylic windows allowing bystanders a peak inside your machine. The case features a removable motherboard tray for easy installation of Micro ATX mainboards. A 420W PSU, room for five total drives, and 4 expansion slots allows you to deliver the power punch a larger case provides. A powerful UV Blue LED 120mm chassis fan and 80mm PSU fan keep the air moving inside this case. The Apevia X-QPACK Portable Case proves that sometimes less is more! Case Size: Small Form Factor Fans: 1 x 120mm Blue UV LED Rear Fan Material: 1.0mm Aluminum Dimensions: 14.7" x 11.2" x 9" Side Panel: Acrylic Panel Window Drive Bays: 2 x External 5.25" 1 x External 3.5" 2 x Internal 3.5" Expansion Slots: 4 Slots I/O Ports: Front: 2 x Audio, 2 x USB, 1 x Firewire Motherboard Support: Micro ATX / Baby AT Power Supply: Standard 420W ATX PSU Features: Lightweight yet sturdy aluminum construction Aluminum chassis material and powerful 120mm fan keep internal temperatures to a minimum Removable motherboard tray for easy installation Three acrylic panel windows UV Blue LED power supply and chassis fan Front panel LCD temperature monitor Powerful 420W power supply easily handles the requirements of Micro ATX systems Convenient built in handle for portability Perfect for LAN parties or any situation were portability is a must Specifications: Case Type: Micro ATX Desktop Motherboard Form Factor: Standard Micro ATX/Baby AT (9.6" x 9.6") Chassis Material: 1.0mm Aluminum, ABS Front Bezel Dimensions: 9" x 10.2" x 14" Drive Bays: 5.25" External: 2 3.5" External: 1 3.5" Internal: 2 Expansion Slots: 4 Front I/O Ports: 2 x USB2.0, 1 x IEEE1394 Firew
Description
The X-QPACK Portable Case from Apevia allows you to pack the guns of a big baller case in a compact, lightweight, portable package. Fully aluminum chassis construction provides strength and stability while helping dissipate heat and reducing weight. A stylish and functional front bezel houses many convenient features such as a temperature monitor, high speed I/O ports, and even a handle for easy transportation. The top and sides of this case boast clear acrylic windows allowing bystanders a peak inside your machine. The case features a removable motherboard tray for easy installation of Micro ATX mainboards. A 420W PSU, room for five total drives, and 4 expansion slots allows you to deliver the power punch a larger case provides. A powerful UV Blue LED 120mm chassis fan and 80mm PSU fan keep the air moving inside this case. The Apevia X-QPACK Portable Case proves that sometimes less is more! Case Size: Small Form Factor Fans: 1 x 120mm Blue UV LED Rear Fan Material: 1.0mm Aluminum Dimensions: 14.7" x 11.2" x 9" Side Panel: Acrylic Panel Window Drive Bays: 2 x External 5.25" 1 x External 3.5" 2 x Internal 3.5" Expansion Slots: 4 Slots I/O Ports: Front: 2 x Audio, 2 x USB, 1 x Firewire Motherboard Support: Micro ATX / Baby AT Power Supply: Standard 420W ATX PSU Features: Lightweight yet sturdy aluminum construction Aluminum chassis material and powerful 120mm fan keep internal temperatures to a minimum Removable motherboard tray for easy installation Three acrylic panel windows UV Blue LED power supply and chassis fan Front panel LCD temperature monitor Powerful 420W power supply easily handles the requirements of Micro ATX systems Convenient built in handle for portability Perfect for LAN parties or any situation were portability is a must Specifications: Case Type: Micro ATX Desktop Motherboard Form Factor: Standard Micro ATX/Baby AT (9.6" x 9.6") Chassis Material: 1.0mm Aluminum, ABS Front Bezel Dimensions: 9" x 10.2" x 14" Drive Bays: 5.25" External: 2 3.5" External: 1 3.5" Internal: 2 Expansion Slots: 4 Front I/O Ports: 2 x USB2.0, 1 x IEEE1394 Firew

Suppliers

Company
Product
Description
Supplier Links
Apevia X-QPACK Portable 3 Window Case - Silver - 110042 - Xoxide
Malvern, PA, USA
Apevia X-QPACK Portable 3 Window Case - Silver
110042
Apevia X-QPACK Portable 3 Window Case - Silver 110042
The X-QPACK Portable Case from Apevia allows you to pack the guns of a big baller case in a compact, lightweight, portable package. Fully aluminum chassis construction provides strength and stability while helping dissipate heat and reducing weight. A stylish and functional front bezel houses many convenient features such as a temperature monitor, high speed I/O ports, and even a handle for easy transportation. The top and sides of this case boast clear acrylic windows allowing bystanders a peak inside your machine. The case features a removable motherboard tray for easy installation of Micro ATX mainboards. A 420W PSU, room for five total drives, and 4 expansion slots allows you to deliver the power punch a larger case provides. A powerful UV Blue LED 120mm chassis fan and 80mm PSU fan keep the air moving inside this case. The Apevia X-QPACK Portable Case proves that sometimes less is more! Case Size: Small Form Factor Fans: 1 x 120mm Blue UV LED Rear Fan Material: 1.0mm Aluminum Dimensions: 14.7" x 11.2" x 9" Side Panel: Acrylic Panel Window Drive Bays: 2 x External 5.25" 1 x External 3.5" 2 x Internal 3.5" Expansion Slots: 4 Slots I/O Ports: Front: 2 x Audio, 2 x USB, 1 x Firewire Motherboard Support: Micro ATX / Baby AT Power Supply: Standard 420W ATX PSU Features: Lightweight yet sturdy aluminum construction Aluminum chassis material and powerful 120mm fan keep internal temperatures to a minimum Removable motherboard tray for easy installation Three acrylic panel windows UV Blue LED power supply and chassis fan Front panel LCD temperature monitor Powerful 420W power supply easily handles the requirements of Micro ATX systems Convenient built in handle for portability Perfect for LAN parties or any situation were portability is a must Specifications: Case Type: Micro ATX Desktop Motherboard Form Factor: Standard Micro ATX/Baby AT (9.6" x 9.6") Chassis Material: 1.0mm Aluminum, ABS Front Bezel Dimensions: 9" x 10.2" x 14" Drive Bays: 5.25" External: 2 3.5" External: 1 3.5" Internal: 2 Expansion Slots: 4 Front I/O Ports: 2 x USB2.0, 1 x IEEE1394 Firew

The X-QPACK Portable Case from Apevia allows you to pack the guns of a big baller case in a compact, lightweight, portable package. Fully aluminum chassis construction provides strength and stability while helping dissipate heat and reducing weight. A stylish and functional front bezel houses many convenient features such as a temperature monitor, high speed I/O ports, and even a handle for easy transportation. The top and sides of this case boast clear acrylic windows allowing bystanders a peak inside your machine.
The case features a removable motherboard tray for easy installation of Micro ATX mainboards. A 420W PSU, room for five total drives, and 4 expansion slots allows you to deliver the power punch a larger case provides. A powerful UV Blue LED 120mm chassis fan and 80mm PSU fan keep the air moving inside this case. The Apevia X-QPACK Portable Case proves that sometimes less is more!

Case Size:Small Form FactorFans:1 x 120mm Blue UV LED Rear Fan
Material:1.0mm AluminumDimensions:14.7" x 11.2" x 9"
Side Panel:Acrylic Panel WindowDrive Bays:
  • 2 x External 5.25"
  • 1 x External 3.5"
  • 2 x Internal 3.5"
Expansion Slots:4 SlotsI/O Ports:Front: 2 x Audio, 2 x USB, 1 x Firewire
Motherboard Support: Micro ATX / Baby ATPower Supply:Standard 420W ATX PSU

Features:

  • Lightweight yet sturdy aluminum construction
  • Aluminum chassis material and powerful 120mm fan keep internal temperatures to a minimum
  • Removable motherboard tray for easy installation
  • Three acrylic panel windows
  • UV Blue LED power supply and chassis fan
  • Front panel LCD temperature monitor
  • Powerful 420W power supply easily handles the requirements of Micro ATX systems
  • Convenient built in handle for portability
  • Perfect for LAN parties or any situation were portability is a must

Specifications:

  • Case Type: Micro ATX Desktop
  • Motherboard Form Factor: Standard Micro ATX/Baby AT (9.6" x 9.6")
  • Chassis Material: 1.0mm Aluminum, ABS Front Bezel
  • Dimensions: 9" x 10.2" x 14"
  • Drive Bays:
    • 5.25" External: 2
    • 3.5" External: 1
    • 3.5" Internal: 2
  • Expansion Slots: 4
  • Front I/O Ports: 2 x USB2.0, 1 x IEEE1394 Firew
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 110042
Product Name Apevia X-QPACK Portable 3 Window Case - Silver
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details