Xoxide Apevia X-Plorer Steel Case - Black/Blue 110040

Description
Get ready to explore the future of gaming with the X-Plorer case from Apevia. The X-Plorer features a unique and stylish mesh front panel design that gives your computer a slick futuristic look. The front bezel also contains a 5-fan fan controller and digital LCD temperature display. The sturdy steel chassis holds ten drive bays and seven expansion slots to allow you to store all of the treasure you find. Side panel air ducting and multiple 80mm fans keep your system running cool and stable. Easy to reach I/O ports located directly below the LCD temperature display allow connection of all your exploratory devices. So prepare to embark on a computational expedition of great proportions with the X-Plorer Case from Apevia. Case Size: Full Tower Fans: 1 x 80mm Top Fan 1 x Blue UV 80mm Fan Material: Steel Dimensions: 17" x 7.8" x 19.3" Side Panel: Window Drive Bays: 4 x External 5.25" 2 x External 3.5" 4 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: Front: 2 x USB2.0, 1 x Firewire Motherboard Support: ATX, Micro ATX Power Supply: Optional Features: Unique stylish mesh front bezel design Front fan speed controller controls up to 5 fans Front LCD temperature display with blue backlighting Easy access front I/O ports Side panel air ducting rushes cool air to your CPU Specifications: Chassis Material: Steel Motherboard Form Factor: ATX, Micro ATX Drive Bays: 5.25" External: 4 3.5" External: 2 3.5" Internal: 4 Expansion Slots: 7 Front I/O Ports: 2 x USB2.0, 1 x IEEE1394 Firewire Cooling System: 1 x 80mm Blue UV LED Rear Fan 1 x 80mm top Fan 2 x front 80mm fan mounts (optional) Side Air Ducting Dimensions: 17" x 7.8" x 19.3" (H x W x D)
Description
Get ready to explore the future of gaming with the X-Plorer case from Apevia. The X-Plorer features a unique and stylish mesh front panel design that gives your computer a slick futuristic look. The front bezel also contains a 5-fan fan controller and digital LCD temperature display. The sturdy steel chassis holds ten drive bays and seven expansion slots to allow you to store all of the treasure you find. Side panel air ducting and multiple 80mm fans keep your system running cool and stable. Easy to reach I/O ports located directly below the LCD temperature display allow connection of all your exploratory devices. So prepare to embark on a computational expedition of great proportions with the X-Plorer Case from Apevia. Case Size: Full Tower Fans: 1 x 80mm Top Fan 1 x Blue UV 80mm Fan Material: Steel Dimensions: 17" x 7.8" x 19.3" Side Panel: Window Drive Bays: 4 x External 5.25" 2 x External 3.5" 4 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: Front: 2 x USB2.0, 1 x Firewire Motherboard Support: ATX, Micro ATX Power Supply: Optional Features: Unique stylish mesh front bezel design Front fan speed controller controls up to 5 fans Front LCD temperature display with blue backlighting Easy access front I/O ports Side panel air ducting rushes cool air to your CPU Specifications: Chassis Material: Steel Motherboard Form Factor: ATX, Micro ATX Drive Bays: 5.25" External: 4 3.5" External: 2 3.5" Internal: 4 Expansion Slots: 7 Front I/O Ports: 2 x USB2.0, 1 x IEEE1394 Firewire Cooling System: 1 x 80mm Blue UV LED Rear Fan 1 x 80mm top Fan 2 x front 80mm fan mounts (optional) Side Air Ducting Dimensions: 17" x 7.8" x 19.3" (H x W x D)

Suppliers

Company
Product
Description
Supplier Links
Apevia X-Plorer Steel Case - Black/Blue - 110040 - Xoxide
Malvern, PA, USA
Apevia X-Plorer Steel Case - Black/Blue
110040
Apevia X-Plorer Steel Case - Black/Blue 110040
Get ready to explore the future of gaming with the X-Plorer case from Apevia. The X-Plorer features a unique and stylish mesh front panel design that gives your computer a slick futuristic look. The front bezel also contains a 5-fan fan controller and digital LCD temperature display. The sturdy steel chassis holds ten drive bays and seven expansion slots to allow you to store all of the treasure you find. Side panel air ducting and multiple 80mm fans keep your system running cool and stable. Easy to reach I/O ports located directly below the LCD temperature display allow connection of all your exploratory devices. So prepare to embark on a computational expedition of great proportions with the X-Plorer Case from Apevia. Case Size: Full Tower Fans: 1 x 80mm Top Fan 1 x Blue UV 80mm Fan Material: Steel Dimensions: 17" x 7.8" x 19.3" Side Panel: Window Drive Bays: 4 x External 5.25" 2 x External 3.5" 4 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: Front: 2 x USB2.0, 1 x Firewire Motherboard Support: ATX, Micro ATX Power Supply: Optional Features: Unique stylish mesh front bezel design Front fan speed controller controls up to 5 fans Front LCD temperature display with blue backlighting Easy access front I/O ports Side panel air ducting rushes cool air to your CPU Specifications: Chassis Material: Steel Motherboard Form Factor: ATX, Micro ATX Drive Bays: 5.25" External: 4 3.5" External: 2 3.5" Internal: 4 Expansion Slots: 7 Front I/O Ports: 2 x USB2.0, 1 x IEEE1394 Firewire Cooling System: 1 x 80mm Blue UV LED Rear Fan 1 x 80mm top Fan 2 x front 80mm fan mounts (optional) Side Air Ducting Dimensions: 17" x 7.8" x 19.3" (H x W x D)

Get ready to explore the future of gaming with the X-Plorer case from Apevia. The X-Plorer features a unique and stylish mesh front panel design that gives your computer a slick futuristic look. The front bezel also contains a 5-fan fan controller and digital LCD temperature display.
The sturdy steel chassis holds ten drive bays and seven expansion slots to allow you to store all of the treasure you find. Side panel air ducting and multiple 80mm fans keep your system running cool and stable. Easy to reach I/O ports located directly below the LCD temperature display allow connection of all your exploratory devices. So prepare to embark on a computational expedition of great proportions with the X-Plorer Case from Apevia.

Case Size:Full TowerFans:1 x 80mm Top Fan
1 x Blue UV 80mm Fan
Material:SteelDimensions:17" x 7.8" x 19.3"
Side Panel:WindowDrive Bays:
  • 4 x External 5.25"
  • 2 x External 3.5"
  • 4 x Internal 3.5"
Expansion Slots:7 SlotsI/O Ports: Front: 2 x USB2.0, 1 x Firewire
Motherboard Support:ATX, Micro ATXPower Supply:Optional

Features:

  • Unique stylish mesh front bezel design
  • Front fan speed controller controls up to 5 fans
  • Front LCD temperature display with blue backlighting
  • Easy access front I/O ports
  • Side panel air ducting rushes cool air to your CPU

Specifications:

  • Chassis Material: Steel
  • Motherboard Form Factor: ATX, Micro ATX
  • Drive Bays:
    • 5.25" External: 4
    • 3.5" External: 2
    • 3.5" Internal: 4
  • Expansion Slots: 7
  • Front I/O Ports: 2 x USB2.0, 1 x IEEE1394 Firewire
  • Cooling System:
    • 1 x 80mm Blue UV LED Rear Fan
    • 1 x 80mm top Fan
    • 2 x front 80mm fan mounts (optional)
    • Side Air Ducting
  • Dimensions: 17" x 7.8" x 19.3" (H x W x D)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 110040
Product Name Apevia X-Plorer Steel Case - Black/Blue
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1194443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 2.45 inch (62.2 mm)
Length 11.45 inch (291 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details