Xoxide NZXT Nemesis Elite Gaming Case - Black 110017

Description
An elite gamer should be backed by an elite case when going up against his arch-nemeses. The NZXT Nemesis Elite Case is a rocked-up version of the already highly acclaimed Nemesis Case. The Nemesis Case features a screwless and tool-less design that stores the drive rails conveniently in a compartment below the hard drive bays. Expansion cards are quickly swapped with a unique single screw bracket that gives access to all seven cards. The front bezel features a Crafted Gaming Armor front door that is reminiscent of the plate armor worn by knights. An external power button is located on the outside of the door for access without opening the door. The Nemesis Elite Edition offers many advantages over the standard Nemesis Case. In addition to all the great features the Nemesis has to offer, the Elite Version also has a built in LCD Thermal and Fan Monitor that controls and monitors three independent channels, with a warning alarm if temperatures go awry. The LCD display also shows the current time and date, and features a built in alarm clock. The illuminated “Eye” of the front bezel features a user selectable 7 colors. The switch located on the inside of the front door can be selected between green, blue, red, yellow, purple, teal, and white. In addition to the side Blue LED fan, the Elite also adds Blue LED illumination to the front and rear 120mm fans. The Elite Version also comes with a strong yet lightweight 1.0mm aluminum chassis for easy transportation to and from LAN parties, and increased positive case thermal properties. The addition of an external 1394 Firewire port provides added convenience. So at your next LAN party, allow the menacing eye of the NZXT Nemesis Elite Case to strike fear deep into the heart of your nemeses. Case Size: Mid Tower Fans: 3 x 120mm Blue LED Fans Material: 1.0mm Aluminum Dimensions: 18" x 17" x 8" Side Panel: Window Drive Bays: External: 4 x 5.25” / 2 x 3.5” Internal: 3 x 3.5” Expansion Slots: 7 I/O Ports: 2 x USB2.0 / 1 x Firewire / 2 x Audio Motherboard Support: ATX / Micro ATX / Baby AT Power Supply: No Features Screwless rail design for easy installation Sturdy yet lightweight 1.0mm aluminum chassis Customizable Eye 7 color LED NZXT Crafted Gaming Armor First ever die-cas
Description
An elite gamer should be backed by an elite case when going up against his arch-nemeses. The NZXT Nemesis Elite Case is a rocked-up version of the already highly acclaimed Nemesis Case. The Nemesis Case features a screwless and tool-less design that stores the drive rails conveniently in a compartment below the hard drive bays. Expansion cards are quickly swapped with a unique single screw bracket that gives access to all seven cards. The front bezel features a Crafted Gaming Armor front door that is reminiscent of the plate armor worn by knights. An external power button is located on the outside of the door for access without opening the door. The Nemesis Elite Edition offers many advantages over the standard Nemesis Case. In addition to all the great features the Nemesis has to offer, the Elite Version also has a built in LCD Thermal and Fan Monitor that controls and monitors three independent channels, with a warning alarm if temperatures go awry. The LCD display also shows the current time and date, and features a built in alarm clock. The illuminated “Eye” of the front bezel features a user selectable 7 colors. The switch located on the inside of the front door can be selected between green, blue, red, yellow, purple, teal, and white. In addition to the side Blue LED fan, the Elite also adds Blue LED illumination to the front and rear 120mm fans. The Elite Version also comes with a strong yet lightweight 1.0mm aluminum chassis for easy transportation to and from LAN parties, and increased positive case thermal properties. The addition of an external 1394 Firewire port provides added convenience. So at your next LAN party, allow the menacing eye of the NZXT Nemesis Elite Case to strike fear deep into the heart of your nemeses. Case Size: Mid Tower Fans: 3 x 120mm Blue LED Fans Material: 1.0mm Aluminum Dimensions: 18" x 17" x 8" Side Panel: Window Drive Bays: External: 4 x 5.25” / 2 x 3.5” Internal: 3 x 3.5” Expansion Slots: 7 I/O Ports: 2 x USB2.0 / 1 x Firewire / 2 x Audio Motherboard Support: ATX / Micro ATX / Baby AT Power Supply: No Features Screwless rail design for easy installation Sturdy yet lightweight 1.0mm aluminum chassis Customizable Eye 7 color LED NZXT Crafted Gaming Armor First ever die-cas

Suppliers

Company
Product
Description
Supplier Links
NZXT Nemesis Elite Gaming Case - Black - 110017 - Xoxide
Malvern, PA, USA
NZXT Nemesis Elite Gaming Case - Black
110017
NZXT Nemesis Elite Gaming Case - Black 110017
An elite gamer should be backed by an elite case when going up against his arch-nemeses. The NZXT Nemesis Elite Case is a rocked-up version of the already highly acclaimed Nemesis Case. The Nemesis Case features a screwless and tool-less design that stores the drive rails conveniently in a compartment below the hard drive bays. Expansion cards are quickly swapped with a unique single screw bracket that gives access to all seven cards. The front bezel features a Crafted Gaming Armor front door that is reminiscent of the plate armor worn by knights. An external power button is located on the outside of the door for access without opening the door. The Nemesis Elite Edition offers many advantages over the standard Nemesis Case. In addition to all the great features the Nemesis has to offer, the Elite Version also has a built in LCD Thermal and Fan Monitor that controls and monitors three independent channels, with a warning alarm if temperatures go awry. The LCD display also shows the current time and date, and features a built in alarm clock. The illuminated “Eye” of the front bezel features a user selectable 7 colors. The switch located on the inside of the front door can be selected between green, blue, red, yellow, purple, teal, and white. In addition to the side Blue LED fan, the Elite also adds Blue LED illumination to the front and rear 120mm fans. The Elite Version also comes with a strong yet lightweight 1.0mm aluminum chassis for easy transportation to and from LAN parties, and increased positive case thermal properties. The addition of an external 1394 Firewire port provides added convenience. So at your next LAN party, allow the menacing eye of the NZXT Nemesis Elite Case to strike fear deep into the heart of your nemeses. Case Size: Mid Tower Fans: 3 x 120mm Blue LED Fans Material: 1.0mm Aluminum Dimensions: 18" x 17" x 8" Side Panel: Window Drive Bays: External: 4 x 5.25” / 2 x 3.5” Internal: 3 x 3.5” Expansion Slots: 7 I/O Ports: 2 x USB2.0 / 1 x Firewire / 2 x Audio Motherboard Support: ATX / Micro ATX / Baby AT Power Supply: No Features Screwless rail design for easy installation Sturdy yet lightweight 1.0mm aluminum chassis Customizable Eye 7 color LED NZXT Crafted Gaming Armor First ever die-cas

An elite gamer should be backed by an elite case when going up against his arch-nemeses. The NZXT Nemesis Elite Case is a rocked-up version of the already highly acclaimed Nemesis Case.
The Nemesis Case features a screwless and tool-less design that stores the drive rails conveniently in a compartment below the hard drive bays. Expansion cards are quickly swapped with a unique single screw bracket that gives access to all seven cards.
The front bezel features a Crafted Gaming Armor front door that is reminiscent of the plate armor worn by knights. An external power button is located on the outside of the door for access without opening the door.
The Nemesis Elite Edition offers many advantages over the standard Nemesis Case. In addition to all the great features the Nemesis has to offer, the Elite Version also has a built in LCD Thermal and Fan Monitor that controls and monitors three independent channels, with a warning alarm if temperatures go awry. The LCD display also shows the current time and date, and features a built in alarm clock.
The illuminated “Eye” of the front bezel features a user selectable 7 colors. The switch located on the inside of the front door can be selected between green, blue, red, yellow, purple, teal, and white. In addition to the side Blue LED fan, the Elite also adds Blue LED illumination to the front and rear 120mm fans.
The Elite Version also comes with a strong yet lightweight 1.0mm aluminum chassis for easy transportation to and from LAN parties, and increased positive case thermal properties. The addition of an external 1394 Firewire port provides added convenience.
So at your next LAN party, allow the menacing eye of the NZXT Nemesis Elite Case to strike fear deep into the heart of your nemeses.

Case Size:Mid TowerFans:3 x 120mm Blue LED Fans
Material:1.0mm AluminumDimensions:18" x 17" x 8"
Side Panel:WindowDrive Bays:
  • External: 4 x 5.25” / 2 x 3.5”
  • Internal: 3 x 3.5”
Expansion Slots:7I/O Ports:2 x USB2.0 / 1 x Firewire / 2 x Audio
Motherboard Support:ATX / Micro ATX / Baby ATPower Supply:No

Features

  • Screwless rail design for easy installation
  • Sturdy yet lightweight 1.0mm aluminum chassis
  • Customizable Eye 7 color LED
  • NZXT Crafted Gaming Armor
  • First ever die-cas
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 110017
Product Name NZXT Nemesis Elite Gaming Case - Black
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details