ULTRA has the finest quality computer tool kits available at remarkably low prices. These 130 durable, precision-engineered
, demagnetized tools are ideal for routine maintenance, upgrades and general repair. This outstanding selection of superior ULTRA tools comes in a handsome, rugged carrying case for easy portability. Includes:
Anti-Static Wrist Strap Three Prongs Holder
Electronic Tester
Brush
Knife
6 - Hex Key Bits: 2, 2.5, 3, 4, 5, 6mm
4 - Piece Electronic Combination Wrench Set
8 - Star Bits: T10h, T15h, T20h, T25h, T27h, T30h, T35h, T40h
2 - Phillips Bits: #0, #2
4 - Tri-Wing Bits: #1, #2, #3, #4
4 - Square Bits: #0, #1, #2, #3
2 - Flat Bits: 4mm, 6mm
6 - Hex Key Bits: 5/64", 3/32", 7/64", 1/8", 9/64", 5/32"
6 - Hex Key Bits: 2mm, 2.5mm, 3mm, 4mm, 5mm, 6mm
5 - Torx Bits: T8, T10, T15, T20, T27
7 - Sockets: 5mm, 6mm, 7mm, 8mm, 9mm, 10mm, 11mm
3 - Way Reversible Ratchet Handle
9 - Hex Keys
4 - 1/2" Side Cutter
20 - Screws (2 Types)
10 - Jumpers
10 - Washers
10 - Cable Ties
5" Wire Cutter / Stripper
5" Long Nose Pliers
8" Crimping Tool
Pozidriver Bit
Mini Pan Flashlight
Spare Parts Box
I.C. Insertion-Extraction Clipper
Solder Reel
Solder Iron
PVC Leather Zipper Case
ULTRA has the finest quality computer tool kits available at remarkably low prices. These 130 durable, precision-engineered, demagnetized tools are ideal for routine maintenance, upgrades and general repair. This outstanding selection of superior ULTRA tools comes in a handsome, rugged carrying case for easy portability.
Includes:
- Anti-Static Wrist Strap Three Prongs Holder
- Electronic Tester
- Brush
- Knife
- 6 - Hex Key Bits: 2, 2.5, 3, 4, 5, 6mm
- 4 - Piece Electronic Combination Wrench Set
- 8 - Star Bits: T10h, T15h, T20h, T25h, T27h, T30h, T35h, T40h
- 2 - Phillips Bits: #0, #2
- 4 - Tri-Wing Bits: #1, #2, #3, #4
- 4 - Square Bits: #0, #1, #2, #3
- 2 - Flat Bits: 4mm, 6mm
- 6 - Hex Key Bits: 5/64", 3/32", 7/64", 1/8", 9/64", 5/32"
- 6 - Hex Key Bits: 2mm, 2.5mm, 3mm, 4mm, 5mm, 6mm
- 5 - Torx Bits: T8, T10, T15, T20, T27
- 7 - Sockets: 5mm, 6mm, 7mm, 8mm, 9mm, 10mm, 11mm
- 3 - Way Reversible Ratchet Handle
- 9 - Hex Keys
- 4 - 1/2" Side Cutter
- 20 - Screws (2 Types)
- 10 - Jumpers
- 10 - Washers
- 10 - Cable Ties
- 5" Wire Cutter / Stripper
- 5" Long Nose Pliers
- 8" Crimping Tool
- Pozidriver Bit
- Mini Pan Flashlight
- Spare Parts Box
- I.C. Insertion-Extraction Clipper
- Solder Reel
- Solder Iron
- PVC Leather Zipper Case