Xoxide Razer Naga 17-Button MMO Mouse 100230

Description
The Razer Naga is the ultimate Massively Multiplayer Online Gaming mouse that shifts the balance between keyboard and mouse by putting an unprecedented number of in-game commands in one place. A multi-button thumb grid and Razer’s MMO game interface add-on combine to place every command you need in the palm of your hand. An ergonomic form shaped to maximize ease of use lets you game in comfort for hours on end. With the Razer Naga, you will Get Imba. Features: 17 MMO-optimized buttons Program up to thousands of different in-game commands Maximum Comfort for Long Gaming Sessions Game for days with the Razer Naga’s ergonomic design, optimized for easy access to every button. Custom Interface AddOns for MMO Games Organize your skills and eliminate visual clutter with the Razer Naga’s in-game custom interface AddOns (available for World of WarcraftTM and Warhammer Online: Age of ReckoningTM, and more) Specifications: 5600dpi Razer Precision 3.5G Laser Sensor 1000Hz Ultrapolling™ / 1ms response time 200 inches per second max tracking speed Zero-acoustic Ultraslick™ Teflon feet 17 MMO-optimized buttons (including 12 button thumb grid) Optional MMO-specific software AddOns Unlimited character profiles with AddOns Approximate size: 116L x 69W x 41.6H (in mm)
Description
The Razer Naga is the ultimate Massively Multiplayer Online Gaming mouse that shifts the balance between keyboard and mouse by putting an unprecedented number of in-game commands in one place. A multi-button thumb grid and Razer’s MMO game interface add-on combine to place every command you need in the palm of your hand. An ergonomic form shaped to maximize ease of use lets you game in comfort for hours on end. With the Razer Naga, you will Get Imba. Features: 17 MMO-optimized buttons Program up to thousands of different in-game commands Maximum Comfort for Long Gaming Sessions Game for days with the Razer Naga’s ergonomic design, optimized for easy access to every button. Custom Interface AddOns for MMO Games Organize your skills and eliminate visual clutter with the Razer Naga’s in-game custom interface AddOns (available for World of WarcraftTM and Warhammer Online: Age of ReckoningTM, and more) Specifications: 5600dpi Razer Precision 3.5G Laser Sensor 1000Hz Ultrapolling™ / 1ms response time 200 inches per second max tracking speed Zero-acoustic Ultraslick™ Teflon feet 17 MMO-optimized buttons (including 12 button thumb grid) Optional MMO-specific software AddOns Unlimited character profiles with AddOns Approximate size: 116L x 69W x 41.6H (in mm)

Suppliers

Company
Product
Description
Supplier Links
Razer Naga 17-Button MMO Mouse - 100230 - Xoxide
Malvern, PA, USA
Razer Naga 17-Button MMO Mouse
100230
Razer Naga 17-Button MMO Mouse 100230
The Razer Naga is the ultimate Massively Multiplayer Online Gaming mouse that shifts the balance between keyboard and mouse by putting an unprecedented number of in-game commands in one place. A multi-button thumb grid and Razer’s MMO game interface add-on combine to place every command you need in the palm of your hand. An ergonomic form shaped to maximize ease of use lets you game in comfort for hours on end. With the Razer Naga, you will Get Imba. Features: 17 MMO-optimized buttons Program up to thousands of different in-game commands Maximum Comfort for Long Gaming Sessions Game for days with the Razer Naga’s ergonomic design, optimized for easy access to every button. Custom Interface AddOns for MMO Games Organize your skills and eliminate visual clutter with the Razer Naga’s in-game custom interface AddOns (available for World of WarcraftTM and Warhammer Online: Age of ReckoningTM, and more) Specifications: 5600dpi Razer Precision 3.5G Laser Sensor 1000Hz Ultrapolling™ / 1ms response time 200 inches per second max tracking speed Zero-acoustic Ultraslick™ Teflon feet 17 MMO-optimized buttons (including 12 button thumb grid) Optional MMO-specific software AddOns Unlimited character profiles with AddOns Approximate size: 116L x 69W x 41.6H (in mm)

The Razer Naga is the ultimate Massively Multiplayer Online Gaming mouse that shifts the balance between keyboard and mouse by putting an unprecedented number of in-game commands in one place. A multi-button thumb grid and Razer’s MMO game interface add-on combine to place every command you need in the palm of your hand. An ergonomic form shaped to maximize ease of use lets you game in comfort for hours on end. With the Razer Naga, you will Get Imba.
Features:

  • 17 MMO-optimized buttons
    Program up to thousands of different in-game commands
  • Maximum Comfort for Long Gaming Sessions
    Game for days with the Razer Naga’s ergonomic design, optimized for easy access to every button.
  • Custom Interface AddOns for MMO Games
    Organize your skills and eliminate visual clutter with the Razer Naga’s in-game custom interface AddOns (available for World of WarcraftTM and Warhammer Online: Age of ReckoningTM, and more)

Specifications:

  • 5600dpi Razer Precision 3.5G Laser Sensor
  • 1000Hz Ultrapolling™ / 1ms response time
  • 200 inches per second max tracking speed
  • Zero-acoustic Ultraslick™ Teflon feet
  • 17 MMO-optimized buttons (including 12 button thumb grid)
  • Optional MMO-specific software AddOns
  • Unlimited character profiles with AddOns
  • Approximate size: 116L x 69W x 41.6H (in mm)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Computer Mice and Pointing Devices
Product Number 100230
Product Name Razer Naga 17-Button MMO Mouse
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 652315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Ergonomic
Number of Buttons 5
Interface USB; USB
View Details
Low-Profile Panel Mount Trackball - Model TBS200 - BEI Sensors
Specs
Device Type Trackball
Number of Buttons 0
Resolution 200 Counts per Revolution
View Details
Mighty Mouse 5 - Waterproof Mouse - MMOUSE5 - WETKEYS, LLC
Specs
Device Type Standard Mouse
Applications General Purpose
Interface USB
View Details