Xoxide Razer Mamba Wireless Gaming Mouse 100228

Description
Want to be sneakier than a snake in the grass the next time you're slithering around the online battlefield? Boy, have we got a predator for you. Equipped with innovative gaming-grade wireless technology, the Razer Mamba Wireless Gaming Mouse is the perfect tool to keep your virtual attacks smooth and stealthy. The Razer Mamba is built with a hybrid system that enables instant wired and wireless functionality. Thanks to it's 1ms polling rate (the fastest in the industry), this mouse is one of the fastest performing mouse you'll find anywhere, both on and off the cord. When you're not plugged in, the Razer Mamba is highly equipped to deliver dependable wireless freedom. For an additional advantage, this Wireless Mamba boasts Razer's Synapse™ On-board Memory, and even features seven independently programmable Hyperesponse™ buttons. To top things off, the Razer Mamba Wireless Gaming Mouse offers lag-free speed, is also designed to deliver the ultimate in ergonomic comfort. Features: Gaming Grade Wireless Technology Dual Mode Wired / Wireless Functionality Razer Synapse™ On-board Memory Seven Independently Programmable Hyperesponse™ Buttons Specifications: 5600DPI Razer Precision™ 3.5G Laser sensor 1000Hz Ultrapolling™ / 1ms response rate Up to 200 inches per second*/ 50g acceleration Approximate size: 128mm x 70mm x 42.5mm Battery Life: Continuous Gaming: 14hrs Normal Gaming Usage: 72 hours (Depends on Surface Used) Technical Requirements: Windows® 2000 / XP / X64 / MCE 2005 / Vista / Vista64 Available USB port CD-ROM Drive (for drivers) At least 35MB of hard disk space (for drivers)
Description
Want to be sneakier than a snake in the grass the next time you're slithering around the online battlefield? Boy, have we got a predator for you. Equipped with innovative gaming-grade wireless technology, the Razer Mamba Wireless Gaming Mouse is the perfect tool to keep your virtual attacks smooth and stealthy. The Razer Mamba is built with a hybrid system that enables instant wired and wireless functionality. Thanks to it's 1ms polling rate (the fastest in the industry), this mouse is one of the fastest performing mouse you'll find anywhere, both on and off the cord. When you're not plugged in, the Razer Mamba is highly equipped to deliver dependable wireless freedom. For an additional advantage, this Wireless Mamba boasts Razer's Synapse™ On-board Memory, and even features seven independently programmable Hyperesponse™ buttons. To top things off, the Razer Mamba Wireless Gaming Mouse offers lag-free speed, is also designed to deliver the ultimate in ergonomic comfort. Features: Gaming Grade Wireless Technology Dual Mode Wired / Wireless Functionality Razer Synapse™ On-board Memory Seven Independently Programmable Hyperesponse™ Buttons Specifications: 5600DPI Razer Precision™ 3.5G Laser sensor 1000Hz Ultrapolling™ / 1ms response rate Up to 200 inches per second*/ 50g acceleration Approximate size: 128mm x 70mm x 42.5mm Battery Life: Continuous Gaming: 14hrs Normal Gaming Usage: 72 hours (Depends on Surface Used) Technical Requirements: Windows® 2000 / XP / X64 / MCE 2005 / Vista / Vista64 Available USB port CD-ROM Drive (for drivers) At least 35MB of hard disk space (for drivers)

Suppliers

Company
Product
Description
Supplier Links
Razer Mamba Wireless Gaming Mouse - 100228 - Xoxide
Malvern, PA, USA
Razer Mamba Wireless Gaming Mouse
100228
Razer Mamba Wireless Gaming Mouse 100228
Want to be sneakier than a snake in the grass the next time you're slithering around the online battlefield? Boy, have we got a predator for you. Equipped with innovative gaming-grade wireless technology, the Razer Mamba Wireless Gaming Mouse is the perfect tool to keep your virtual attacks smooth and stealthy. The Razer Mamba is built with a hybrid system that enables instant wired and wireless functionality. Thanks to it's 1ms polling rate (the fastest in the industry), this mouse is one of the fastest performing mouse you'll find anywhere, both on and off the cord. When you're not plugged in, the Razer Mamba is highly equipped to deliver dependable wireless freedom. For an additional advantage, this Wireless Mamba boasts Razer's Synapse™ On-board Memory, and even features seven independently programmable Hyperesponse™ buttons. To top things off, the Razer Mamba Wireless Gaming Mouse offers lag-free speed, is also designed to deliver the ultimate in ergonomic comfort. Features: Gaming Grade Wireless Technology Dual Mode Wired / Wireless Functionality Razer Synapse™ On-board Memory Seven Independently Programmable Hyperesponse™ Buttons Specifications: 5600DPI Razer Precision™ 3.5G Laser sensor 1000Hz Ultrapolling™ / 1ms response rate Up to 200 inches per second*/ 50g acceleration Approximate size: 128mm x 70mm x 42.5mm Battery Life: Continuous Gaming: 14hrs Normal Gaming Usage: 72 hours (Depends on Surface Used) Technical Requirements: Windows® 2000 / XP / X64 / MCE 2005 / Vista / Vista64 Available USB port CD-ROM Drive (for drivers) At least 35MB of hard disk space (for drivers)

Want to be sneakier than a snake in the grass the next time you're slithering around the online battlefield? Boy, have we got a predator for you. Equipped with innovative gaming-grade wireless technology, the Razer Mamba Wireless Gaming Mouse is the perfect tool to keep your virtual attacks smooth and stealthy.
The Razer Mamba is built with a hybrid system that enables instant wired and wireless functionality. Thanks to it's 1ms polling rate (the fastest in the industry), this mouse is one of the fastest performing mouse you'll find anywhere, both on and off the cord. When you're not plugged in, the Razer Mamba is highly equipped to deliver dependable wireless freedom.
For an additional advantage, this Wireless Mamba boasts Razer's Synapse™ On-board Memory, and even features seven independently programmable Hyperesponse™ buttons. To top things off, the Razer Mamba Wireless Gaming Mouse offers lag-free speed, is also designed to deliver the ultimate in ergonomic comfort.
Features:

  • Gaming Grade Wireless Technology
  • Dual Mode Wired / Wireless Functionality
  • Razer Synapse™ On-board Memory
  • Seven Independently Programmable Hyperesponse™ Buttons

Specifications:

  • 5600DPI Razer Precision™ 3.5G Laser sensor
  • 1000Hz Ultrapolling™ / 1ms response rate
  • Up to 200 inches per second*/ 50g acceleration
  • Approximate size: 128mm x 70mm x 42.5mm
  • Battery Life:
    • Continuous Gaming: 14hrs
    • Normal Gaming Usage: 72 hours (Depends on Surface Used)
  • Technical Requirements:
    • Windows® 2000 / XP / X64 / MCE 2005 / Vista / Vista64
    • Available USB port
    • CD-ROM Drive (for drivers)
    • At least 35MB of hard disk space (for drivers)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Computer Mice and Pointing Devices
Product Number 100228
Product Name Razer Mamba Wireless Gaming Mouse
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 162312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Standard
Number of Buttons 3
Applications Standard
View Details
 - 97262 - Verbatim Corporation
Verbatim Corporation
Specs
Device Type Standard Mouse
Mounting Handheld
Interface USB
View Details
Panel Mount or Stand Alone Trackball - Model TBS225 - BEI Sensors
Specs
Device Type Trackball
Number of Buttons 0
Resolution 500 Counts per Revolution
View Details