Xoxide Razer Arctosa Gaming Keyboard - Silver 100226

Description
Meticulously engineered by industry professionals with top gaming technology, the Razer Arctosa Gaming Keyboard comes fully loaded with plenty of impressive features to give you the competitive edge. Sure to be the ultimate weapon against your online foes, The Razer Arctosa includes fully-programmable Hyperesponse™ keys, which offer exceptional key latency and maximize response for critical in-game actions. In addition, the keyboard also offers macro capabilities, enabling instantaneous, multiple commands that can be carried out with a single keystroke. Another incredible feature of this silver-colored Arctosa is it's selective anti-ghosting capability, which addresses “ghosting” signal failure that occurs when the user presses multiple keys simultaneously on traditional keyboards. On the Arctosa, the selective anti-ghosting around the WASD gaming cluster allows more commands to be entered at any one time without having to worry about that annoying signal failure. This silver-tinged Razer keyboard also features customizable software profiles, on-the-fly switching, and 1000Hz Ultrapolling™. Using the brute force of all these combined features, the Razer Arctosa is sure to enhance your in-game performance and have you soaring to the top of the leaderboards. Features: Fully Programmable Keys w/ Macro Capabilities Selective Anti-Ghosting (for WASD Gaming Cluster) Slim Keycap Structure w/ Hyperesponse™ technology Easy Access Media Keys Gaming Mode Option (for Deactivation of Windows Key) 10 Customizable Software Profiles w/ On-the-Fly Switching 1000Hz Ultrapolling™ / 1ms Response Time Detachable Wrist Rest Specifications: Dimensions: 470mmx 165mm x 20mm (w/o Wrist Rest) 470mm x 222mm x 20mm (w/ Wrist Rest) System Requirements: PC w/ Built-in USB Windows® XP / x64 / Vista / Vista64 CD-ROM Drive Internet Connection (for Driver Installation) 35MB of Free Hard Disk Space
Description
Meticulously engineered by industry professionals with top gaming technology, the Razer Arctosa Gaming Keyboard comes fully loaded with plenty of impressive features to give you the competitive edge. Sure to be the ultimate weapon against your online foes, The Razer Arctosa includes fully-programmable Hyperesponse™ keys, which offer exceptional key latency and maximize response for critical in-game actions. In addition, the keyboard also offers macro capabilities, enabling instantaneous, multiple commands that can be carried out with a single keystroke. Another incredible feature of this silver-colored Arctosa is it's selective anti-ghosting capability, which addresses “ghosting” signal failure that occurs when the user presses multiple keys simultaneously on traditional keyboards. On the Arctosa, the selective anti-ghosting around the WASD gaming cluster allows more commands to be entered at any one time without having to worry about that annoying signal failure. This silver-tinged Razer keyboard also features customizable software profiles, on-the-fly switching, and 1000Hz Ultrapolling™. Using the brute force of all these combined features, the Razer Arctosa is sure to enhance your in-game performance and have you soaring to the top of the leaderboards. Features: Fully Programmable Keys w/ Macro Capabilities Selective Anti-Ghosting (for WASD Gaming Cluster) Slim Keycap Structure w/ Hyperesponse™ technology Easy Access Media Keys Gaming Mode Option (for Deactivation of Windows Key) 10 Customizable Software Profiles w/ On-the-Fly Switching 1000Hz Ultrapolling™ / 1ms Response Time Detachable Wrist Rest Specifications: Dimensions: 470mmx 165mm x 20mm (w/o Wrist Rest) 470mm x 222mm x 20mm (w/ Wrist Rest) System Requirements: PC w/ Built-in USB Windows® XP / x64 / Vista / Vista64 CD-ROM Drive Internet Connection (for Driver Installation) 35MB of Free Hard Disk Space

Suppliers

Company
Product
Description
Supplier Links
Razer Arctosa Gaming Keyboard - Silver - 100226 - Xoxide
Malvern, PA, USA
Razer Arctosa Gaming Keyboard - Silver
100226
Razer Arctosa Gaming Keyboard - Silver 100226
Meticulously engineered by industry professionals with top gaming technology, the Razer Arctosa Gaming Keyboard comes fully loaded with plenty of impressive features to give you the competitive edge. Sure to be the ultimate weapon against your online foes, The Razer Arctosa includes fully-programmable Hyperesponse™ keys, which offer exceptional key latency and maximize response for critical in-game actions. In addition, the keyboard also offers macro capabilities, enabling instantaneous, multiple commands that can be carried out with a single keystroke. Another incredible feature of this silver-colored Arctosa is it's selective anti-ghosting capability, which addresses “ghosting” signal failure that occurs when the user presses multiple keys simultaneously on traditional keyboards. On the Arctosa, the selective anti-ghosting around the WASD gaming cluster allows more commands to be entered at any one time without having to worry about that annoying signal failure. This silver-tinged Razer keyboard also features customizable software profiles, on-the-fly switching, and 1000Hz Ultrapolling™. Using the brute force of all these combined features, the Razer Arctosa is sure to enhance your in-game performance and have you soaring to the top of the leaderboards. Features: Fully Programmable Keys w/ Macro Capabilities Selective Anti-Ghosting (for WASD Gaming Cluster) Slim Keycap Structure w/ Hyperesponse™ technology Easy Access Media Keys Gaming Mode Option (for Deactivation of Windows Key) 10 Customizable Software Profiles w/ On-the-Fly Switching 1000Hz Ultrapolling™ / 1ms Response Time Detachable Wrist Rest Specifications: Dimensions: 470mmx 165mm x 20mm (w/o Wrist Rest) 470mm x 222mm x 20mm (w/ Wrist Rest) System Requirements: PC w/ Built-in USB Windows® XP / x64 / Vista / Vista64 CD-ROM Drive Internet Connection (for Driver Installation) 35MB of Free Hard Disk Space

Meticulously engineered by industry professionals with top gaming technology, the Razer Arctosa Gaming Keyboard comes fully loaded with plenty of impressive features to give you the competitive edge. Sure to be the ultimate weapon against your online foes, The Razer Arctosa includes fully-programmable Hyperesponse™ keys, which offer exceptional key latency and maximize response for critical in-game actions. In addition, the keyboard also offers macro capabilities, enabling instantaneous, multiple commands that can be carried out with a single keystroke.
Another incredible feature of this silver-colored Arctosa is it's selective anti-ghosting capability, which addresses “ghosting” signal failure that occurs when the user presses multiple keys simultaneously on traditional keyboards. On the Arctosa, the selective anti-ghosting around the WASD gaming cluster allows more commands to be entered at any one time without having to worry about that annoying signal failure.
This silver-tinged Razer keyboard also features customizable software profiles, on-the-fly switching, and 1000Hz Ultrapolling™. Using the brute force of all these combined features, the Razer Arctosa is sure to enhance your in-game performance and have you soaring to the top of the leaderboards.
Features:

  • Fully Programmable Keys w/ Macro Capabilities
  • Selective Anti-Ghosting (for WASD Gaming Cluster)
  • Slim Keycap Structure w/ Hyperesponse™ technology
  • Easy Access Media Keys
  • Gaming Mode Option (for Deactivation of Windows Key)
  • 10 Customizable Software Profiles w/ On-the-Fly Switching
  • 1000Hz Ultrapolling™ / 1ms Response Time
  • Detachable Wrist Rest

Specifications:

  • Dimensions:
    • 470mmx 165mm x 20mm (w/o Wrist Rest)
    • 470mm x 222mm x 20mm (w/ Wrist Rest)
  • System Requirements:
    • PC w/ Built-in USB
    • Windows® XP / x64 / Vista / Vista64
    • CD-ROM Drive
    • Internet Connection (for Driver Installation)
    • 35MB of Free Hard Disk Space
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Keyboards
Product Number 100226
Product Name Razer Arctosa Gaming Keyboard - Silver
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 2842742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Compact
Connection Cable
Interface USB; PS2, USB
View Details
Indukey TKG-104-TOUCH-IP68-GREY-USB, TKG 104 Key IP68 TouchPad Grey (USB) - XKB-M104T-F8UG-I1 - Advantech
Specs
Applications Medical
Additional Features Touchpad
Key / Overlay Material Elastomer
View Details
POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details