Xoxide Razer Lycosa Gaming Keyboard 100220

Description
With an awesome host of features, the Razer Lycosa Keyboard is on an unstoppable mission to destroy and dominate. Execute complex combat maneuvers with swift dexterity. Launch your assaults timed to perfection. Annihilate your enemies and reign supreme on the battlefield. You now have the tactical advantage on every terrain, and your enemies’ fates are in your hands. With its non-slip rubber finish, the Razer Lycosa offers optimum tactile comfort and makes slipping up in the heat of action a thing of the past. Make darkness your ally. While your enemies fiddle in the shadows, command precision and take hold of their fate with backlight illumination on the Razer Lycosa. With the right keys lit up, you can always be sure of your next move. Be one step ahead of the competition with fully-programmable keys with macro capability that enable instantaneous command executions. With the Razer Lycosa Gaming Keyboard, you now have the tactical advantage on every terrain, and your enemies’ fates are in your hands. Features: Keytop with non-slip rubber finish Backlighting illumination with WASD cluster lighting option Fully-programmable keys with macro capability Slim keycap structure with Hyperesponse technology Gaming cluster with anti-ghosting capability TouchPanel easy access media keys Gamin mode option for deactivation of the Windows key 10 customizable software profiles with on-the-fly switching 1000Hz Ultrapolling / 1ms response time Earphone-out and microphone-in jacks Detachable wrist wrest Integrated USB extension port Compatible with Windows XP/x64/Vista/Vista64
Description
With an awesome host of features, the Razer Lycosa Keyboard is on an unstoppable mission to destroy and dominate. Execute complex combat maneuvers with swift dexterity. Launch your assaults timed to perfection. Annihilate your enemies and reign supreme on the battlefield. You now have the tactical advantage on every terrain, and your enemies’ fates are in your hands. With its non-slip rubber finish, the Razer Lycosa offers optimum tactile comfort and makes slipping up in the heat of action a thing of the past. Make darkness your ally. While your enemies fiddle in the shadows, command precision and take hold of their fate with backlight illumination on the Razer Lycosa. With the right keys lit up, you can always be sure of your next move. Be one step ahead of the competition with fully-programmable keys with macro capability that enable instantaneous command executions. With the Razer Lycosa Gaming Keyboard, you now have the tactical advantage on every terrain, and your enemies’ fates are in your hands. Features: Keytop with non-slip rubber finish Backlighting illumination with WASD cluster lighting option Fully-programmable keys with macro capability Slim keycap structure with Hyperesponse technology Gaming cluster with anti-ghosting capability TouchPanel easy access media keys Gamin mode option for deactivation of the Windows key 10 customizable software profiles with on-the-fly switching 1000Hz Ultrapolling / 1ms response time Earphone-out and microphone-in jacks Detachable wrist wrest Integrated USB extension port Compatible with Windows XP/x64/Vista/Vista64

Suppliers

Company
Product
Description
Supplier Links
Razer Lycosa Gaming Keyboard - 100220 - Xoxide
Malvern, PA, USA
Razer Lycosa Gaming Keyboard
100220
Razer Lycosa Gaming Keyboard 100220
With an awesome host of features, the Razer Lycosa Keyboard is on an unstoppable mission to destroy and dominate. Execute complex combat maneuvers with swift dexterity. Launch your assaults timed to perfection. Annihilate your enemies and reign supreme on the battlefield. You now have the tactical advantage on every terrain, and your enemies’ fates are in your hands. With its non-slip rubber finish, the Razer Lycosa offers optimum tactile comfort and makes slipping up in the heat of action a thing of the past. Make darkness your ally. While your enemies fiddle in the shadows, command precision and take hold of their fate with backlight illumination on the Razer Lycosa. With the right keys lit up, you can always be sure of your next move. Be one step ahead of the competition with fully-programmable keys with macro capability that enable instantaneous command executions. With the Razer Lycosa Gaming Keyboard, you now have the tactical advantage on every terrain, and your enemies’ fates are in your hands. Features: Keytop with non-slip rubber finish Backlighting illumination with WASD cluster lighting option Fully-programmable keys with macro capability Slim keycap structure with Hyperesponse technology Gaming cluster with anti-ghosting capability TouchPanel easy access media keys Gamin mode option for deactivation of the Windows key 10 customizable software profiles with on-the-fly switching 1000Hz Ultrapolling / 1ms response time Earphone-out and microphone-in jacks Detachable wrist wrest Integrated USB extension port Compatible with Windows XP/x64/Vista/Vista64

With an awesome host of features, the Razer Lycosa Keyboard is on an unstoppable mission to destroy and dominate. Execute complex combat maneuvers with swift dexterity. Launch your assaults timed to perfection. Annihilate your enemies and reign supreme on the battlefield. You now have the tactical advantage on every terrain, and your enemies’ fates are in your hands.
With its non-slip rubber finish, the Razer Lycosa offers optimum tactile comfort and makes slipping up in the heat of action a thing of the past. Make darkness your ally. While your enemies fiddle in the shadows, command precision and take hold of their fate with backlight illumination on the Razer Lycosa. With the right keys lit up, you can always be sure of your next move.
Be one step ahead of the competition with fully-programmable keys with macro capability that enable instantaneous command executions. With the Razer Lycosa Gaming Keyboard, you now have the tactical advantage on every terrain, and your enemies’ fates are in your hands.
Features:

  • Keytop with non-slip rubber finish
  • Backlighting illumination with WASD cluster lighting option
  • Fully-programmable keys with macro capability
  • Slim keycap structure with Hyperesponse technology
  • Gaming cluster with anti-ghosting capability
  • TouchPanel easy access media keys
  • Gamin mode option for deactivation of the Windows key
  • 10 customizable software profiles with on-the-fly switching
  • 1000Hz Ultrapolling / 1ms response time
  • Earphone-out and microphone-in jacks
  • Detachable wrist wrest
  • Integrated USB extension port
  • Compatible with Windows XP/x64/Vista/Vista64
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Keyboards
Product Number 100220
Product Name Razer Lycosa Gaming Keyboard
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 163352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Multimedia
Connection Cable
Interface PS2
View Details
Logitech Keyboard 104Keys USB T-Chinese Black - 96KB-104U-LT-TW - Advantech
Specs
Enclosure / Adapter Material Plastic
Total Keys 104
Interface USB
View Details
X-keys Jog & Shuttle Pro - XPS-08-USB - P.I. Engineering, Inc.
Specs
Applications Commercial
Additional Features Jog Knob and Shuttle Ring; Illuminated keyboard; Keylock (optional feature)
Mounting Desktop keyboard
View Details