Xoxide Razer Lachesis Banshee Blue 4000 DPI Laser Gaming Mouse 100218

Description
Razer Lachesis Banshee Blue 4000 DPI Laser Gaming Mouse Equipped with the revolutionary 4000dpi Razer Precision 3G Laser™ sensor, the Razer Lachesis™ gaming mouse takes on the same lethal traits as its namesake that will send shivers down your enemies’ spines. Add 32KB of onboard memory, nine programmable Hyperesponse™ buttons, as well as an impressive 1000Hz Ultrapolling™ with 1ms response time, and you’ve got a formidable weapon in your arsenal of destruction. Victory beckons – move in for the kill. 4000dpi Razer Precision 3G Laser™ sensor The Razer Lachesis ™ reigns supreme with a true 4000dpi 3G Laser™ sensor, which enables movement speeds of 5 times that of a standard 800dpi optical sensor. 32KB Razer Synapse™ onboard memory With a 32KB onboard memory, you can store up to five unique gaming profiles. Nine independently programmable Hyperesponse™ buttons The Razer Lachesis™ allows programming of button functions while Razer’s Hyperesponse™ technology reduces latency for optimum gameplay. Features 4000dpi Razer Precision 3G Laser™ sensor 32KB Razer Synapse™ onboard memory Nine independently programmable Hyperesponse™ buttons 1000Hz Ultrapolling / 1ms response time On-The-Fly Sensitivity™ adjustment Variable true dpi setting adjustments in increments of 125dpi Always-On™ mode Ultra-large non-slip buttons 16-bit ultra-wide data path 60-100 inches per second* Ambidextrous design Scroll wheel with 24 individual click positions Zero-acoustic Ultraslick™ Teflon feet Gold-plated USB connector Seven-foot, lightweight, non-tangle cord Approximate size: 129mm (length) x 71mm (width) x 40mm (height) Minimum System Requirements Windows® 2000 / XP / X64 / MCE 2005 / Vista / Vista64 Available USB port CD-ROM Drive (for drivers) At least 35MB of hard disk space (for drivers)
Description
Razer Lachesis Banshee Blue 4000 DPI Laser Gaming Mouse Equipped with the revolutionary 4000dpi Razer Precision 3G Laser™ sensor, the Razer Lachesis™ gaming mouse takes on the same lethal traits as its namesake that will send shivers down your enemies’ spines. Add 32KB of onboard memory, nine programmable Hyperesponse™ buttons, as well as an impressive 1000Hz Ultrapolling™ with 1ms response time, and you’ve got a formidable weapon in your arsenal of destruction. Victory beckons – move in for the kill. 4000dpi Razer Precision 3G Laser™ sensor The Razer Lachesis ™ reigns supreme with a true 4000dpi 3G Laser™ sensor, which enables movement speeds of 5 times that of a standard 800dpi optical sensor. 32KB Razer Synapse™ onboard memory With a 32KB onboard memory, you can store up to five unique gaming profiles. Nine independently programmable Hyperesponse™ buttons The Razer Lachesis™ allows programming of button functions while Razer’s Hyperesponse™ technology reduces latency for optimum gameplay. Features 4000dpi Razer Precision 3G Laser™ sensor 32KB Razer Synapse™ onboard memory Nine independently programmable Hyperesponse™ buttons 1000Hz Ultrapolling / 1ms response time On-The-Fly Sensitivity™ adjustment Variable true dpi setting adjustments in increments of 125dpi Always-On™ mode Ultra-large non-slip buttons 16-bit ultra-wide data path 60-100 inches per second* Ambidextrous design Scroll wheel with 24 individual click positions Zero-acoustic Ultraslick™ Teflon feet Gold-plated USB connector Seven-foot, lightweight, non-tangle cord Approximate size: 129mm (length) x 71mm (width) x 40mm (height) Minimum System Requirements Windows® 2000 / XP / X64 / MCE 2005 / Vista / Vista64 Available USB port CD-ROM Drive (for drivers) At least 35MB of hard disk space (for drivers)

Suppliers

Company
Product
Description
Supplier Links
Razer Lachesis Banshee Blue 4000 DPI Laser Gaming Mouse - 100218 - Xoxide
Malvern, PA, USA
Razer Lachesis Banshee Blue 4000 DPI Laser Gaming Mouse
100218
Razer Lachesis Banshee Blue 4000 DPI Laser Gaming Mouse 100218
Razer Lachesis Banshee Blue 4000 DPI Laser Gaming Mouse Equipped with the revolutionary 4000dpi Razer Precision 3G Laser™ sensor, the Razer Lachesis™ gaming mouse takes on the same lethal traits as its namesake that will send shivers down your enemies’ spines. Add 32KB of onboard memory, nine programmable Hyperesponse™ buttons, as well as an impressive 1000Hz Ultrapolling™ with 1ms response time, and you’ve got a formidable weapon in your arsenal of destruction. Victory beckons – move in for the kill. 4000dpi Razer Precision 3G Laser™ sensor The Razer Lachesis ™ reigns supreme with a true 4000dpi 3G Laser™ sensor, which enables movement speeds of 5 times that of a standard 800dpi optical sensor. 32KB Razer Synapse™ onboard memory With a 32KB onboard memory, you can store up to five unique gaming profiles. Nine independently programmable Hyperesponse™ buttons The Razer Lachesis™ allows programming of button functions while Razer’s Hyperesponse™ technology reduces latency for optimum gameplay. Features 4000dpi Razer Precision 3G Laser™ sensor 32KB Razer Synapse™ onboard memory Nine independently programmable Hyperesponse™ buttons 1000Hz Ultrapolling / 1ms response time On-The-Fly Sensitivity™ adjustment Variable true dpi setting adjustments in increments of 125dpi Always-On™ mode Ultra-large non-slip buttons 16-bit ultra-wide data path 60-100 inches per second* Ambidextrous design Scroll wheel with 24 individual click positions Zero-acoustic Ultraslick™ Teflon feet Gold-plated USB connector Seven-foot, lightweight, non-tangle cord Approximate size: 129mm (length) x 71mm (width) x 40mm (height) Minimum System Requirements Windows® 2000 / XP / X64 / MCE 2005 / Vista / Vista64 Available USB port CD-ROM Drive (for drivers) At least 35MB of hard disk space (for drivers)

Razer Lachesis Banshee Blue 4000 DPI Laser Gaming Mouse

Equipped with the revolutionary 4000dpi Razer Precision 3G Laser™ sensor, the Razer Lachesis™ gaming mouse takes on the same lethal traits as its namesake that will send shivers down your enemies’ spines. Add 32KB of onboard memory, nine programmable Hyperesponse™ buttons, as well as an impressive 1000Hz Ultrapolling™ with 1ms response time, and you’ve got a formidable weapon in your arsenal of destruction. Victory beckons – move in for the kill.


4000dpi Razer Precision 3G Laser™ sensor
The Razer Lachesis ™ reigns supreme with a true 4000dpi 3G Laser™ sensor, which enables movement speeds of 5 times that of a standard 800dpi optical sensor.
32KB Razer Synapse™ onboard memory
With a 32KB onboard memory, you can store up to five unique gaming profiles.
Nine independently programmable Hyperesponse™ buttons
The Razer Lachesis™ allows programming of button functions while Razer’s Hyperesponse™ technology reduces latency for optimum gameplay.


Features

  • 4000dpi Razer Precision 3G Laser™ sensor
  • 32KB Razer Synapse™ onboard memory
  • Nine independently programmable Hyperesponse™ buttons
  • 1000Hz Ultrapolling / 1ms response time
  • On-The-Fly Sensitivity™ adjustment
  • Variable true dpi setting adjustments in increments of 125dpi
  • Always-On™ mode
  • Ultra-large non-slip buttons
  • 16-bit ultra-wide data path
  • 60-100 inches per second*
  • Ambidextrous design
  • Scroll wheel with 24 individual click positions
  • Zero-acoustic Ultraslick™ Teflon feet
  • Gold-plated USB connector
  • Seven-foot, lightweight, non-tangle cord
  • Approximate size: 129mm (length) x 71mm (width) x 40mm (height)

Minimum System Requirements

  • Windows® 2000 / XP / X64 / MCE 2005 / Vista / Vista64
  • Available USB port
  • CD-ROM Drive (for drivers)
  • At least 35MB of hard disk space (for drivers)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Computer Mice and Pointing Devices
Product Number 100218
Product Name Razer Lachesis Banshee Blue 4000 DPI Laser Gaming Mouse
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 163462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Standard
Number of Buttons 3
Applications Standard
View Details
 - 96674 - Verbatim Corporation
Verbatim Corporation
Specs
Device Type Standard Mouse
Mounting Handheld
Interface Bluetooth
View Details
NEMA 4 OEM OrbitalMouse® with Separate Switches - OM2300 Series - CTI Electronics Corporation
Specs
Device Type Mouse Keypad; Touchpad
Number of Buttons 3
Dimensions 2.563 x 2.688
View Details