Xoxide Razer DeathAdder 3500 DPI 3G Infrared Gaming Mouse 100213

Description
Xoxide proudly presents the new & improved Razer Death Adder™ with 3500 DPI. This mouse accomplishes things regular mice only dream of. Razer’s 3.5G infrared sensor allows you to reach movement speeds over 4x faster than standard 800 dpi optical sensors! One of the most appealing features of this holy grail of mice is the 1000hz Ultrapolling™. This puts the response time for this mouse at a mere 1ms, compared to the standard of 8ms in other gaming mice. This puts the user at an 8 times higher response rate than the norm, a feeling that is noticeable and just oh so right feeling. Put your gameplay response rate into a level where you belong but best of all be the first to own a mouse named DeathAdder, it just sounds oh so right. Features: 3500 dpi Razer Precision™3.5G infrared sensor 1000Hz Ultrapolling™ / 1ms response Five Independently programmable Hyperesponse™ buttons On-The-Fly sensitivity™ adjustment Always-On™ ode Ultra Large non-slip buttons 16-bit ultra-wide data path 6400 frames per second (5.8 megapixels per second) Up to 60 inches per second and 15g of acceleration Zero-acoustic Ultraslick™ Teflon feet 7 Foot Lightweight, Braided Fiber, Non-tangle cord with Gold-plated USB Connector Specifications: Size: 2.7" x 1.7" x 5" System Requirments: Windows XP / X64 / MCE 2005 Available USB port CD-ROM Drive (for drivers) At least 35MB of hard disk space (for drivers)
Description
Xoxide proudly presents the new & improved Razer Death Adder™ with 3500 DPI. This mouse accomplishes things regular mice only dream of. Razer’s 3.5G infrared sensor allows you to reach movement speeds over 4x faster than standard 800 dpi optical sensors! One of the most appealing features of this holy grail of mice is the 1000hz Ultrapolling™. This puts the response time for this mouse at a mere 1ms, compared to the standard of 8ms in other gaming mice. This puts the user at an 8 times higher response rate than the norm, a feeling that is noticeable and just oh so right feeling. Put your gameplay response rate into a level where you belong but best of all be the first to own a mouse named DeathAdder, it just sounds oh so right. Features: 3500 dpi Razer Precision™3.5G infrared sensor 1000Hz Ultrapolling™ / 1ms response Five Independently programmable Hyperesponse™ buttons On-The-Fly sensitivity™ adjustment Always-On™ ode Ultra Large non-slip buttons 16-bit ultra-wide data path 6400 frames per second (5.8 megapixels per second) Up to 60 inches per second and 15g of acceleration Zero-acoustic Ultraslick™ Teflon feet 7 Foot Lightweight, Braided Fiber, Non-tangle cord with Gold-plated USB Connector Specifications: Size: 2.7" x 1.7" x 5" System Requirments: Windows XP / X64 / MCE 2005 Available USB port CD-ROM Drive (for drivers) At least 35MB of hard disk space (for drivers)

Suppliers

Company
Product
Description
Supplier Links
Razer DeathAdder 3500 DPI 3G Infrared Gaming Mouse - 100213 - Xoxide
Malvern, PA, USA
Razer DeathAdder 3500 DPI 3G Infrared Gaming Mouse
100213
Razer DeathAdder 3500 DPI 3G Infrared Gaming Mouse 100213
Xoxide proudly presents the new & improved Razer Death Adder™ with 3500 DPI. This mouse accomplishes things regular mice only dream of. Razer’s 3.5G infrared sensor allows you to reach movement speeds over 4x faster than standard 800 dpi optical sensors! One of the most appealing features of this holy grail of mice is the 1000hz Ultrapolling™. This puts the response time for this mouse at a mere 1ms, compared to the standard of 8ms in other gaming mice. This puts the user at an 8 times higher response rate than the norm, a feeling that is noticeable and just oh so right feeling. Put your gameplay response rate into a level where you belong but best of all be the first to own a mouse named DeathAdder, it just sounds oh so right. Features: 3500 dpi Razer Precision™3.5G infrared sensor 1000Hz Ultrapolling™ / 1ms response Five Independently programmable Hyperesponse™ buttons On-The-Fly sensitivity™ adjustment Always-On™ ode Ultra Large non-slip buttons 16-bit ultra-wide data path 6400 frames per second (5.8 megapixels per second) Up to 60 inches per second and 15g of acceleration Zero-acoustic Ultraslick™ Teflon feet 7 Foot Lightweight, Braided Fiber, Non-tangle cord with Gold-plated USB Connector Specifications: Size: 2.7" x 1.7" x 5" System Requirments: Windows XP / X64 / MCE 2005 Available USB port CD-ROM Drive (for drivers) At least 35MB of hard disk space (for drivers)

Xoxide proudly presents the new & improved Razer Death Adder™ with 3500 DPI. This mouse accomplishes things regular mice only dream of. Razer’s 3.5G infrared sensor allows you to reach movement speeds over 4x faster than standard 800 dpi optical sensors! One of the most appealing features of this holy grail of mice is the 1000hz Ultrapolling™. This puts the response time for this mouse at a mere 1ms, compared to the standard of 8ms in other gaming mice. This puts the user at an 8 times higher response rate than the norm, a feeling that is noticeable and just oh so right feeling. Put your gameplay response rate into a level where you belong but best of all be the first to own a mouse named DeathAdder, it just sounds oh so right.
Features:

  • 3500 dpi Razer Precision™3.5G infrared sensor
  • 1000Hz Ultrapolling™ / 1ms response
  • Five Independently programmable Hyperesponse™ buttons
  • On-The-Fly sensitivity™ adjustment
  • Always-On™ ode
  • Ultra Large non-slip buttons
  • 16-bit ultra-wide data path
  • 6400 frames per second (5.8 megapixels per second)
  • Up to 60 inches per second and 15g of acceleration
  • Zero-acoustic Ultraslick™ Teflon feet
  • 7 Foot Lightweight, Braided Fiber, Non-tangle cord with Gold-plated USB Connector

Specifications:

  • Size: 2.7" x 1.7" x 5"

System Requirments:

  • Windows XP / X64 / MCE 2005
  • Available USB port
  • CD-ROM Drive (for drivers)
  • At least 35MB of hard disk space (for drivers)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Computer Mice and Pointing Devices
Product Number 100213
Product Name Razer DeathAdder 3500 DPI 3G Infrared Gaming Mouse
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 652710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Symmetrical
Number of Buttons 3
Applications Symmetrical
View Details
 - 96677 - Verbatim Corporation
Verbatim Corporation
Specs
Device Type Standard Mouse
Mounting Handheld
View Details
1.5
Specs
Device Type Trackball
Number of Buttons 3
Resolution 960 or 480/Rotation, & Divisions Thereof
View Details