Xoxide Razer Vespula Mousepad 100191

Description
In keeping with their animal kingdom naming theme, Razer designed this wasp-branded mousepad to deliver the sting of defeat to your opponents! Too cheesy? Sorry... Anyway! The Vespula sports a dual-sided design, so whether you prefer to gun down your enemies with the increased glide of the SPEED surface or with ultimate precision from the CONTROL surface, this pad offers the right surface to suit your playing style. And to show their softer side, Razer included a soft-gel wrist rest to protect your wrist from injury and fatigue, allowing you to keep up that mindless killing spree for hours on end! * Non-slip, anti-reflective, abrasion-resistant hard coat * SPEED surface for faster mouse movements * CONTROL surface for precise mouse movements * Size: 300mm (length) x 240mm (width) x 4 mm (height) * Comes with a gel-filled wrist rest
Description
In keeping with their animal kingdom naming theme, Razer designed this wasp-branded mousepad to deliver the sting of defeat to your opponents! Too cheesy? Sorry... Anyway! The Vespula sports a dual-sided design, so whether you prefer to gun down your enemies with the increased glide of the SPEED surface or with ultimate precision from the CONTROL surface, this pad offers the right surface to suit your playing style. And to show their softer side, Razer included a soft-gel wrist rest to protect your wrist from injury and fatigue, allowing you to keep up that mindless killing spree for hours on end! * Non-slip, anti-reflective, abrasion-resistant hard coat * SPEED surface for faster mouse movements * CONTROL surface for precise mouse movements * Size: 300mm (length) x 240mm (width) x 4 mm (height) * Comes with a gel-filled wrist rest

Suppliers

Company
Product
Description
Supplier Links
Razer Vespula Mousepad - 100191 - Xoxide
Malvern, PA, USA
Razer Vespula Mousepad
100191
Razer Vespula Mousepad 100191
In keeping with their animal kingdom naming theme, Razer designed this wasp-branded mousepad to deliver the sting of defeat to your opponents! Too cheesy? Sorry... Anyway! The Vespula sports a dual-sided design, so whether you prefer to gun down your enemies with the increased glide of the SPEED surface or with ultimate precision from the CONTROL surface, this pad offers the right surface to suit your playing style. And to show their softer side, Razer included a soft-gel wrist rest to protect your wrist from injury and fatigue, allowing you to keep up that mindless killing spree for hours on end! * Non-slip, anti-reflective, abrasion-resistant hard coat * SPEED surface for faster mouse movements * CONTROL surface for precise mouse movements * Size: 300mm (length) x 240mm (width) x 4 mm (height) * Comes with a gel-filled wrist rest

In keeping with their animal kingdom naming theme, Razer designed this wasp-branded mousepad to deliver the sting of defeat to your opponents! Too cheesy? Sorry... Anyway! The Vespula sports a dual-sided design, so whether you prefer to gun down your enemies with the increased glide of the SPEED surface or with ultimate precision from the CONTROL surface, this pad offers the right surface to suit your playing style. And to show their softer side, Razer included a soft-gel wrist rest to protect your wrist from injury and fatigue, allowing you to keep up that mindless killing spree for hours on end!
* Non-slip, anti-reflective, abrasion-resistant hard coat
* SPEED surface for faster mouse movements
* CONTROL surface for precise mouse movements
* Size: 300mm (length) x 240mm (width) x 4 mm (height)
* Comes with a gel-filled wrist rest

Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Keypads
Product Number 100191
Product Name Razer Vespula Mousepad
Unlock Full Specs
to access all available technical data

Similar Products

Keypads - 2300-FMBN16BE - New Yorker Electronics Co., Inc.
Specs
Keypad Style Membrane Overlay
View Details
2 suppliers
Numeric Keypads - 206042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Style Other
Thickness 5.28 inch (134 mm)
View Details
CAN-Bus keypad, backlit amber LEDs . - 8-Key - HydraForce, Inc.
Specs
Standard Keypad Size Other Size
Other Keypad Size 2x4
Mounting Rear Panel
View Details
Touch Metal Piezo Keypad - KBA11 Series - Barantech, Inc.
Specs
Standard Keypad Size 3x4; Other Size (optional feature)
Other Keypad Size from 2 keys to 102 keys
Mounting Front Panel; Rear Panel (optional feature)
View Details