IC MCU 32BIT 2MB FLASH 236FBGA
XCore XUF Microcontroller IC 32-Bit 16-Core 2000MIPs 2MB (2M x 8) FLASH 236-FBGA (10x10)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 880-XUF216-512-FB236-C20A-ND | XUF216-512-FB236-C20A |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit 16-Core |
| RAM | 512 KB | 512 KB |
| ROM | 2000 KB | |
| ROM Type | Flash | |
| Supply Voltage | 0.9500 to 3.6 volts |