XCore XUF Microcontroller IC 32-Bit 8-Core 500MIPs 2MB (2M x 8) FLASH 48-UQFN (6x6)
XCore XUF Microcontroller IC 32-Bit 8-Core 500MIPs 2MB (2M x 8) FLASH 48-UQFN (6x6)
IC MCU 32BIT 2MB FLASH 48QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 880-XUF208-256-QF48-C10A-ND | XUF208-256-QF48-C10A | XUF208-256-QF48-C10A |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit 8-Core | 32 Bit; 32-Bit 8-Core |
| RAM | 256 KB | 256 KB | |
| ROM | 2000 KB | ||
| ROM Type | Flash | ||
| Supply Voltage | 0.9500 to 3.6 volts |