XCore XU Microcontroller IC 32-Bit 16-Core 2000MIPS ROMless 236-FBGA (10x10)
IC MCU 32BIT ROMLESS 236FBGA
XCore XU Microcontroller IC 32-Bit 16-Core 2000MIPS ROMless 236-FBGA (10x10)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | XU216-512-FB236-I20-ND | XU216-512-FB236-I20 | XU216-512-FB236-I20 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit 16-Core | 32 Bit; 32-Bit 16-Core |
| RAM | 512 KB | 512 KB | |
| ROM Type | ROMLess | ||
| Supply Voltage | 0.9500 to 3.6 volts | ||
| Serial Interface | USB |