XMOS Microcontrollers XS1-U8A-128-FB217-C10

Description
XCore XS1 Microcontroller IC 32-Bit 8-Core 1000MIPS 128KB (32K x 32) SRAM 217-FBGA (16x16)
Request a Quote Datasheet
Description
XCore XS1 Microcontroller IC 32-Bit 8-Core 1000MIPS 128KB (32K x 32) SRAM 217-FBGA (16x16)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 880-1081-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
880-1081-ND
Microcontrollers 880-1081-ND
XCore XS1 Microcontroller IC 32-Bit 8-Core 1000MIPS 128KB (32K x 32) SRAM 217-FBGA (16x16)

XCore XS1 Microcontroller IC 32-Bit 8-Core 1000MIPS 128KB (32K x 32) SRAM 217-FBGA (16x16)

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-XS1-U8A-128-FB217-C10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-XS1-U8A-128-FB217-C10
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-XS1-U8A-128-FB217-C10
IC MCU 32BIT 128KB SRAM 217FBGA Product overview: XS1-U8A-128-FB217-C1 0 from XMOS is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XS1-U8A-128-FB21 7-C10 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB SRAM 217FBGA Product overview: XS1-U8A-128-FB217-C10 from XMOS is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XS1-U8A-128-FB217-C10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318524-XS1-U8A-128-FB217-C10 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318524-XS1-U8A-128-FB217-C10
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318524-XS1-U8A-128-FB217-C10
Manufacturer: XMOS Win Source Part Number: 1318524-XS1-U8A-128- FB217-C10 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: XCore Speed: 1000MIPS Standard Package: 84 Mounting: Surface Mount Core Size: 32-Bit 8-Core Connectivity: Configurable Number of I/O: 73 Program Memory Size: 128KB (32K x 32) Program Memory Type: SRAM Data Converters: A/D 8x12b Oscillator Type: Internal Supplier Device Package: 217-FBGA (16x16) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 217-LFBGA ECCN: 3A991A2 Fake Threat In the Open Market: 69 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 880-1081 Base Product Number: XS1-U8 RoHS Status: ROHS3 Compliant

Manufacturer: XMOS
Win Source Part Number: 1318524-XS1-U8A-128-FB217-C10
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: XCore
Speed: 1000MIPS
Standard Package: 84
Mounting: Surface Mount
Core Size: 32-Bit 8-Core
Connectivity: Configurable
Number of I/O: 73
Program Memory Size: 128KB (32K x 32)
Program Memory Type: SRAM
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supplier Device Package: 217-FBGA (16x16)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 217-LFBGA
ECCN: 3A991A2
Fake Threat In the Open Market: 69
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 880-1081
Base Product Number: XS1-U8
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Embedded - Microcontrollers - XS1-U8A-128-FB217-C10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
XS1-U8A-128-FB217-C10
Embedded - Microcontrollers XS1-U8A-128-FB217-C10
IC MCU 32BIT 128KB SRAM 217FBGA

IC MCU 32BIT 128KB SRAM 217FBGA

Supplier's Site Datasheet
Microcontrollers - XS1-U8A-128-FB217-C10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
XS1-U8A-128-FB217-C10
Microcontrollers XS1-U8A-128-FB217-C10
XCore XS1 Microcontroller IC 32-Bit 8-Core 1000MIPS 128KB (32K x 32) SRAM 217-FBGA (16x16)

XCore XS1 Microcontroller IC 32-Bit 8-Core 1000MIPS 128KB (32K x 32) SRAM 217-FBGA (16x16)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 880-1081-ND 685-XS1-U8A-128-FB217-C10 1318524-XS1-U8A-128-FB217-C10 XS1-U8A-128-FB217-C10 XS1-U8A-128-FB217-C10
Product Name Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 8-Core 32 Bit; 32-Bit 8-Core
Bits Other; A/D 8x12b
ROM 128 KB
ROM Type SRAM SRAM
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CR16MAS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
3 suppliers
16-bit 4MHz Embedded Microcontroller MCU - 685-A8097BH - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 12 MHz
Supply Voltage 4.5 to ? volts
View Details
2 suppliers
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CI8EMCBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers