XMOS 32-bit 32BIT 128KB Embedded Microcontroller MCU XS1-L16A-128-QF124-C10

Description
IC MCU 32BIT 128KB SRAM 124QFN Product overview: XS1-L16A-128-QF124-C 10 from XMOS is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XS1-L16A-128-QF1 24-C10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 128KB SRAM 124QFN Product overview: XS1-L16A-128-QF124-C 10 from XMOS is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XS1-L16A-128-QF1 24-C10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-XS1-L16A-128-QF124-C10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-XS1-L16A-128-QF124-C10
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-XS1-L16A-128-QF124-C10
IC MCU 32BIT 128KB SRAM 124QFN Product overview: XS1-L16A-128-QF124-C 10 from XMOS is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XS1-L16A-128-QF1 24-C10 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB SRAM 124QFN Product overview: XS1-L16A-128-QF124-C10 from XMOS is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XS1-L16A-128-QF124-C10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 880-1020-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
880-1020-ND
Microcontrollers 880-1020-ND
XCore XS1 Microcontroller IC 32-Bit 16-Core 1000MIPS 128KB (32K x 32) SRAM 124-QFN DualRow (10x10)

XCore XS1 Microcontroller IC 32-Bit 16-Core 1000MIPS 128KB (32K x 32) SRAM 124-QFN DualRow (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - XS1-L16A-128-QF124-C10 - 800193-XS1-L16A-128-QF124-C10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - XS1-L16A-128-QF124-C10
800193-XS1-L16A-128-QF124-C10
Embedded - Embedded - Microcontrollers - XS1-L16A-128-QF124-C10 800193-XS1-L16A-128-QF124-C10
Manufacturer: XMOS Win Source Part Number: 800193-XS1-L16A-128- QF124-C10 Series: XS1 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: XCore Speed: 1000MIPS Package: 124-TFQFN Dual Rows Exposed Pad Core Size: 32-Bit 16-Core Connectivity: Configurable Number of I/O: 84 Program Memory Size: 128KB (32K x 32) Program Memory Type: SRAM Oscillator Type: External Supply Voltage: 0.95 V ~ 3.6 V Family Name: XS1-L16A Categories: Integrated Circuits (ICs) Manufacturer Package: 124-QFN DualRow (10x10) Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: XMOS
Win Source Part Number: 800193-XS1-L16A-128-QF124-C10
Series: XS1
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: XCore
Speed: 1000MIPS
Package: 124-TFQFN Dual Rows Exposed Pad
Core Size: 32-Bit 16-Core
Connectivity: Configurable
Number of I/O: 84
Program Memory Size: 128KB (32K x 32)
Program Memory Type: SRAM
Oscillator Type: External
Supply Voltage: 0.95 V ~ 3.6 V
Family Name: XS1-L16A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 124-QFN DualRow (10x10)
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - Microcontrollers - XS1-L16A-128-QF124-C10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
XS1-L16A-128-QF124-C10
Embedded - Microcontrollers XS1-L16A-128-QF124-C10
IC MCU 32BIT 128KB SRAM 124QFN

IC MCU 32BIT 128KB SRAM 124QFN

Supplier's Site Datasheet
Microcontrollers - XS1-L16A-128-QF124-C10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
XS1-L16A-128-QF124-C10
Microcontrollers XS1-L16A-128-QF124-C10
XCore XS1 Microcontroller IC 32-Bit 16-Core 1000MIPS 128KB (32K x 32) SRAM 124-QFN DualRow (10x10)

XCore XS1 Microcontroller IC 32-Bit 16-Core 1000MIPS 128KB (32K x 32) SRAM 124-QFN DualRow (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-XS1-L16A-128-QF124-C10 880-1020-ND 800193-XS1-L16A-128-QF124-C10 XS1-L16A-128-QF124-C10 XS1-L16A-128-QF124-C10
Product Name 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - XS1-L16A-128-QF124-C10 Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 16-Core 32 Bit; 32-Bit 16-Core
Supply Voltage 0.9500 to 3.6 volts 0.9500 to 3.6 volts 0.9500 to 3.6 volts
Package Type Other; Tray Other; 124-TFQFN Dual Rows, Exposed Pad Other; 124-TFQFN Dual Rows, Exposed Pad
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2650F128RGZR - 1159460-CC2650F128RGZR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Microcontrollers - CG8062AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7022BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details