XCore XS1 Microcontroller IC 32-Bit Quad-Core 400MIPS 256KB (64K x 32) SRAM 512-PBGA (20x20)
XCore XS1 Microcontroller IC 32-Bit Quad-Core 400MIPS 256KB (64K x 32) SRAM 512-PBGA (20x20)
IC MCU 32BIT 256KB SRAM 512PBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 880-1011-ND | XS1-G04B-FB512-I4 | XS1-G04B-FB512-I4 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Quad-Core | 32 Bit; 32-Bit Quad-Core |
| ROM | 256 KB | ||
| ROM Type | SRAM | ||
| Supply Voltage | 0.9500 to 3.6 volts | ||
| Package Type | Other; 512-LFBGA | BGA; Other; 512-LFBGA |