XMOS Microcontrollers XS1-A10A-128-FB217-C10

Description
XCore XS1 Microcontroller IC 32-Bit 10-Core 1000MIPS 128KB (32K x 32) SRAM 217-FBGA (16x16)
Request a Quote Datasheet
Description
XCore XS1 Microcontroller IC 32-Bit 10-Core 1000MIPS 128KB (32K x 32) SRAM 217-FBGA (16x16)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - XS1-A10A-128-FB217-C10-ND - DigiKey
Thief River Falls, MN, United States
XCore XS1 Microcontroller IC 32-Bit 10-Core 1000MIPS 128KB (32K x 32) SRAM 217-FBGA (16x16)

XCore XS1 Microcontroller IC 32-Bit 10-Core 1000MIPS 128KB (32K x 32) SRAM 217-FBGA (16x16)

Buy Now Datasheet
Microcontrollers - XS1-A10A-128-FB217-C10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
XS1-A10A-128-FB217-C10
Microcontrollers XS1-A10A-128-FB217-C10
XCore XS1 Microcontroller IC 32-Bit 10-Core 1000MIPS 128KB (32K x 32) SRAM 217-FBGA (16x16)

XCore XS1 Microcontroller IC 32-Bit 10-Core 1000MIPS 128KB (32K x 32) SRAM 217-FBGA (16x16)

Buy Now Datasheet
Embedded - Microcontrollers - XS1-A10A-128-FB217-C10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
XS1-A10A-128-FB217-C10
Embedded - Microcontrollers XS1-A10A-128-FB217-C10
IC MCU 32BIT 128KB SRAM 217FBGA

IC MCU 32BIT 128KB SRAM 217FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number XS1-A10A-128-FB217-C10-ND XS1-A10A-128-FB217-C10 XS1-A10A-128-FB217-C10
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 10-Core 32 Bit; 32-Bit 10-Core
Bits Other; A/D 8x12b
ROM 128 KB
ROM Type SRAM
Supply Voltage 0.9000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - ADUC824BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details