XCore XLF Microcontroller IC 32-Bit 12-Core 2000MIPS 2MB (2M x 8) FLASH 236-FBGA (10x10)
XCore XLF Microcontroller IC 32-Bit 12-Core 2000MIPS 2MB (2M x 8) FLASH 236-FBGA (10x10)
IC MCU 32BIT 2MB FLASH 236FBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | XLF212-512-FB236-C20-ND | XLF212-512-FB236-C20 | XLF212-512-FB236-C20 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit 12-Core | 32 Bit; 32-Bit 12-Core |
| RAM | 512 KB | 512 KB | |
| ROM | 2000 KB | ||
| ROM Type | Flash | ||
| Supply Voltage | 0.9500 to 3.6 volts |