XCore XLF Microcontroller IC 32-Bit 8-Core 1000MIPS 1MB (1M x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 1MB FLASH 64TQFP
XCore XLF Microcontroller IC 32-Bit 8-Core 1000MIPS 1MB (1M x 8) FLASH 64-TQFP (10x10)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 880-1109-ND | XLF208-128-TQ64-C10 | XLF208-128-TQ64-C10 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit 8-Core | 32 Bit; 32-Bit 8-Core |
| RAM | 128 KB | 128 KB | |
| ROM | 1000 KB | ||
| ROM Type | Flash | ||
| Supply Voltage | 0.9500 to 3.6 volts |