XCore XL Microcontroller IC 32-Bit 10-Core 2000MIPS ROMless 236-FBGA (10x10)
XCore XL Microcontroller IC 32-Bit 10-Core 2000MIPS ROMless 236-FBGA (10x10)
IC MCU 32BIT ROMLESS 236FBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | XL210-256-FB236-I20-ND | XL210-256-FB236-I20 | XL210-256-FB236-I20 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit 10-Core | 32 Bit; 32-Bit 10-Core |
| RAM | 256 KB | 256 KB | |
| ROM Type | ROMLess | ||
| Supply Voltage | 0.9500 to 3.6 volts | ||
| Package Type | Other; 236-LFBGA | BGA; Other; 236-LFBGA |