XCore XL Microcontroller IC 32-Bit 8-Core 1000MIPS ROMless 64-TQFP (10x10)
IC MCU 32BIT ROMLESS 64TQFP
XCore XL Microcontroller IC 32-Bit 8-Core 1000MIPS ROMless 64-TQFP (10x10)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 880-1102-ND | XL208-256-TQ64-C10 | XL208-256-TQ64-C10 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit 8-Core | 32 Bit; 32-Bit 8-Core |
| RAM | 256 KB | 256 KB | |
| ROM Type | ROMLess | ||
| Supply Voltage | 0.9500 to 3.6 volts | ||
| Package Type | TQFP; Other; 64-TQFP Exposed Pad | QFP; TQFP; Other; 64-TQFP Exposed Pad |