Win Source Part Number: 1339277-XK-AUDIO-216
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Series: XCore™
Type: Audio
Package: Box
Standard Package: 1
Function: Audio Processing
Supplied Contents: Board(s) , Cable(s) , Power Supply, Accessories
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: XE216
Secondary Attributes: Graphical User Interface (GUI)
ECCN: 3A991A2
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: XMOS
Base Product Number: XK-AUDIO
Product Status: Obsolete
XE216 Audio Processing Audio Evaluation Board
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1339277-XK-AUDIO-216-MC-AB | 880-1091-ND |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board |