2.54mm Plugin Gold 3A 32P Brass -40°C~+105°C 260°C Straight 1x32P 7mm Top Circular Holes Plugin,P=2.54mm Female Headers ROHS
2.54mm Single Row Gold 3A 32P Brass -40℃~+105℃ 260℃ Direct Insert 1x32P 7mm Top Round Hole Plugin,P=2.54mm Female Headers ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | X5511FV-32-C70D30-1000 | X5511FV-32-C70D30-1000 |
| Product Name | Connectors >> Female Headers | IC Sockets and Interconnects |
| Product Type | IC Headers | |
| RoHS Compliant | RoHS Compliant | RoHS Compliant |
| Current Rating | 3 amps |