Gold 250V 2A Policy 2mm 6P 260℃ -40℃~+105℃ 2mm Double Row Black Brass 2x3P 2mm SMD,P=2mm Pin Headers ROHS
Gold 250V 2A Brick nogging Square Pins 2mm 6P 260°C 4mm -40°C~+105°C 2mm 双排 Black Brass 2x3P 2mm SMD,P=2mm Pin Headers ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | X4621WVS-2x03I-C40D64 | X4621WVS-2x03I-C40D64 |
| Product Name | IC Sockets and Interconnects | Connectors >> Pin Headers |
| RoHS Compliant | RoHS Compliant | RoHS Compliant |
| Product Type | IC Headers | |
| Voltage Rating | 250 volts | |
| Current Rating | 2 amps |