2mm Double Row Gold 3A 14P Brass -40℃~+105℃ 250V 260℃ Standing paste 2x7P 4.3mm Top Square Hole SMD,P=2mm Female Headers ROHS
2mm 双排 Gold 3A 14P Brass -40°C~+105°C 250V 260°C Brick nogging 2x7P 4.3mm Top Square Holes SMD,P=2mm Female Headers ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | X4621FVS-2x07-C43D65 | X4621FVS-2x07-C43D65 |
| Product Name | IC Sockets and Interconnects | Connectors >> Female Headers |
| RoHS Compliant | RoHS Compliant | RoHS Compliant |
| Product Type | IC Headers | |
| Voltage Rating | 250 volts | |
| Current Rating | 3 amps |