XKB Industrial Precision Co., Ltd. Connectors X0635FVS-60B2S-LPV01

Description
SMD,P=0.635mm Board-to-Board and Backplane Connector ROHS
Description
SMD,P=0.635mm Board-to-Board and Backplane Connector ROHS

Suppliers

Company
Product
Description
Supplier Links
SMD,P=0.635mm Board-to-Board and Backplane Connector ROHS

SMD,P=0.635mm Board-to-Board and Backplane Connector ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Electrical Connectors
Product Number X0635FVS-60B2S-LPV01
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8023A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details