XKB Industrial Precision Co., Ltd. Pushbutton Switches TS-1187A-C-C-B

Description
None Without 50mA 5.1mm 100000 Times 260gf 12V 5.1mm 1.7mm Round Button Standing paste SPST SMD Tactile Switches ROHS
Datasheet
Description
None Without 50mA 5.1mm 100000 Times 260gf 12V 5.1mm 1.7mm Round Button Standing paste SPST SMD Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - TS-1187A-C-C-B - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
TS-1187A-C-C-B
Pushbutton Switches TS-1187A-C-C-B
None Without 50mA 5.1mm 100000 Times 260gf 12V 5.1mm 1.7mm Round Button Standing paste SPST SMD Tactile Switches ROHS

None Without 50mA 5.1mm 100000 Times 260gf 12V 5.1mm 1.7mm Round Button Standing paste SPST SMD Tactile Switches ROHS

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
TS-1187A-C-C-B
Key/Switch >> Tactile Switches TS-1187A-C-C-B
No 不带 50mA 5.1mm 100,000 Times 260gf 12V 5.1mm 1.7mm Round Button Brick nogging SPST SMD Tactile Switches ROHS

No 不带 50mA 5.1mm 100,000 Times 260gf 12V 5.1mm 1.7mm Round Button Brick nogging SPST SMD Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number TS-1187A-C-C-B TS-1187A-C-C-B
Product Name Pushbutton Switches Key/Switch >> Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions Height: 1.7mm x Length: 5.1mm x Width: 5.1mm
Features RoHS
Min. Actuating Force 0.6 lbs (0.2600 kg)
Max. Actuating Force 0.6 lbs (0.2600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL/HDR/HDT - Mushroom button - HDLP30-BL-WS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3W Sealed Tactile Switch - B3W-1022 - Aratas America LLC
Specs
Switch Dimensions 5 x 6 x 6.6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers