No 不带 50mA 6.2mm One Million Times 160gf 12V 6.2mm 4.3mm Round Button Brick nogging SPST SMD Tactile Switches ROHS
None Without 50mA 6.2mm 1,000,000 Times 160gf 12V 6.2mm 4.3mm Round Button Standing paste SPST SMD Tactile Switches ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | TS-1159UB-B-B-W | TS-1159UB-B-B-W |
| Product Name | Key/Switch >> Tactile Switches | Pushbutton Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | Height: 4.3mm x Length: 6.2mm x Width: 6.2mm | |
| Features | RoHS | |
| Min. Actuating Force | 0.4 lbs (0.1600 kg) |