XKB Industrial Precision Co., Ltd. Key/Switch >> Tactile Switches TC-1102-B-C-B

Description
No 不带 50mA 6mm 300,000 Times 160gf 12V 6mm 5mm Round Button Straight SPST Plugin Tactile Switches ROHS
Datasheet
Description
No 不带 50mA 6mm 300,000 Times 160gf 12V 6mm 5mm Round Button Straight SPST Plugin Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
TC-1102-B-C-B
Key/Switch >> Tactile Switches TC-1102-B-C-B
No 不带 50mA 6mm 300,000 Times 160gf 12V 6mm 5mm Round Button Straight SPST Plugin Tactile Switches ROHS

No 不带 50mA 6mm 300,000 Times 160gf 12V 6mm 5mm Round Button Straight SPST Plugin Tactile Switches ROHS

Supplier's Site Datasheet
Pushbutton Switches - TC-1102-B-C-B - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
TC-1102-B-C-B
Pushbutton Switches TC-1102-B-C-B
None Without 50mA 6mm 300,000 times 160gf 12V 6mm 5mm Round Button Direct Insert SPST Plugin Tactile Switches ROHS

None Without 50mA 6mm 300,000 times 160gf 12V 6mm 5mm Round Button Direct Insert SPST Plugin Tactile Switches ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number TC-1102-B-C-B TC-1102-B-C-B
Product Name Key/Switch >> Tactile Switches Pushbutton Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions Height: 5mm x Length: 6mm x Width: 6mm
Terminal Type Straight PC Pins; PCPin
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL - Illuminated pushbutton - HDL-BL-WS-946 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Illuminated  Selector Push Buttons - 2ASL8LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-RG2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers