Xitron Technologies, Inc. Analyzer 2574R

Description
The 2574R is a used analyzer from Xitron. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Line Input: Volts/Current: 0.1%; Power: 0.15% Ballast Output: Volts/Current: 0.1% (Line); 0.3% (50 kHz); 5% (1 MHz); Power: 0.15% (line); 0.5% (50 kHz); 10% (1 MHz) Harmonics: Line and Ballast Output Harmonics Sampling: Up to 2 MSPS continuous sampling Graphical Results: Harmonics Barcharts, Historical Data Logging (2 sec. to 10 days, 0.5% time resolution) Displays all relevant ballast input/output measurements on a single screen Completely tests a ballast in less than 100 ms Fully automatic ballast start-up and tube striking detection Results displayed graphically or numerically with down to 1 ms time resolution IEEE488 control of AC sources for single user interface Wide bandwidth, ballast output frequencies to 2 MHz Every signal is monitored continuously with 12-bit, 2 MHz sampling Print comprehensive test reports in semi-automatic test environment from built-in printer interface, or record in engineering environment Automatic test sequencing and complete comparison of measurements vs. limits, including selection of different 1500 series load modules and engagement of 1500 series line switch modules. No computer or user software required Graphical startup profiling with time sequencing Graphical historical measurements Supports magnetic, instant/rapid start, HID < 5kV pk, compact, high frequency, and hybrid ballasts, plus LED inverters Test Summary Screen designated for the production floor environment, can display either a large PASS/FAIL or, upon query, can show up to 3 pass/fail faults The Xitron 2574R ballast analyzers have been adopted by ballast/lighting manufacturers worldwide because of their greatly enhanced technological capabilities, greatly reduced setup and maintenance requirements, and low cost of ownership. With the 2574R, up to four tubes and four ballasts can be tested in a fraction of a second for every key parameter, including peak inrush, striking and light efficiency (when used with a light monitor). With a capacity of 2,000 measurements per second on each of up to 30 signals, the only limitation to testing throughput is the speed of your production line.
Datasheet
Description
The 2574R is a used analyzer from Xitron. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Line Input: Volts/Current: 0.1%; Power: 0.15% Ballast Output: Volts/Current: 0.1% (Line); 0.3% (50 kHz); 5% (1 MHz); Power: 0.15% (line); 0.5% (50 kHz); 10% (1 MHz) Harmonics: Line and Ballast Output Harmonics Sampling: Up to 2 MSPS continuous sampling Graphical Results: Harmonics Barcharts, Historical Data Logging (2 sec. to 10 days, 0.5% time resolution) Displays all relevant ballast input/output measurements on a single screen Completely tests a ballast in less than 100 ms Fully automatic ballast start-up and tube striking detection Results displayed graphically or numerically with down to 1 ms time resolution IEEE488 control of AC sources for single user interface Wide bandwidth, ballast output frequencies to 2 MHz Every signal is monitored continuously with 12-bit, 2 MHz sampling Print comprehensive test reports in semi-automatic test environment from built-in printer interface, or record in engineering environment Automatic test sequencing and complete comparison of measurements vs. limits, including selection of different 1500 series load modules and engagement of 1500 series line switch modules. No computer or user software required Graphical startup profiling with time sequencing Graphical historical measurements Supports magnetic, instant/rapid start, HID < 5kV pk, compact, high frequency, and hybrid ballasts, plus LED inverters Test Summary Screen designated for the production floor environment, can display either a large PASS/FAIL or, upon query, can show up to 3 pass/fail faults The Xitron 2574R ballast analyzers have been adopted by ballast/lighting manufacturers worldwide because of their greatly enhanced technological capabilities, greatly reduced setup and maintenance requirements, and low cost of ownership. With the 2574R, up to four tubes and four ballasts can be tested in a fraction of a second for every key parameter, including peak inrush, striking and light efficiency (when used with a light monitor). With a capacity of 2,000 measurements per second on each of up to 30 signals, the only limitation to testing throughput is the speed of your production line.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analyzer 2574R
The 2574R is a used analyzer from Xitron. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Line Input: Volts/Current: 0.1%; Power: 0.15% Ballast Output: Volts/Current: 0.1% (Line); 0.3% (50 kHz); 5% (1 MHz); Power: 0.15% (line); 0.5% (50 kHz); 10% (1 MHz) Harmonics: Line and Ballast Output Harmonics Sampling: Up to 2 MSPS continuous sampling Graphical Results: Harmonics Barcharts, Historical Data Logging (2 sec. to 10 days, 0.5% time resolution) Displays all relevant ballast input/output measurements on a single screen Completely tests a ballast in less than 100 ms Fully automatic ballast start-up and tube striking detection Results displayed graphically or numerically with down to 1 ms time resolution IEEE488 control of AC sources for single user interface Wide bandwidth, ballast output frequencies to 2 MHz Every signal is monitored continuously with 12-bit, 2 MHz sampling Print comprehensive test reports in semi-automatic test environment from built-in printer interface, or record in engineering environment Automatic test sequencing and complete comparison of measurements vs. limits, including selection of different 1500 series load modules and engagement of 1500 series line switch modules. No computer or user software required Graphical startup profiling with time sequencing Graphical historical measurements Supports magnetic, instant/rapid start, HID < 5kV pk, compact, high frequency, and hybrid ballasts, plus LED inverters Test Summary Screen designated for the production floor environment, can display either a large PASS/FAIL or, upon query, can show up to 3 pass/fail faults The Xitron 2574R ballast analyzers have been adopted by ballast/lighting manufacturers worldwide because of their greatly enhanced technological capabilities, greatly reduced setup and maintenance requirements, and low cost of ownership. With the 2574R, up to four tubes and four ballasts can be tested in a fraction of a second for every key parameter, including peak inrush, striking and light efficiency (when used with a light monitor). With a capacity of 2,000 measurements per second on each of up to 30 signals, the only limitation to testing throughput is the speed of your production line.

The 2574R is a used analyzer from Xitron. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • Line Input: Volts/Current: 0.1%; Power: 0.15%
  • Ballast Output: Volts/Current: 0.1% (Line); 0.3% (50 kHz); 5% (1 MHz); Power: 0.15% (line); 0.5% (50 kHz); 10% (1 MHz)
  • Harmonics: Line and Ballast Output Harmonics
  • Sampling: Up to 2 MSPS continuous sampling
  • Graphical Results: Harmonics Barcharts, Historical Data Logging (2 sec. to 10 days, 0.5% time resolution)
  • Displays all relevant ballast input/output measurements on a single screen
  • Completely tests a ballast in less than 100 ms
  • Fully automatic ballast start-up and tube striking detection
  • Results displayed graphically or numerically with down to 1 ms time resolution
  • IEEE488 control of AC sources for single user interface
  • Wide bandwidth, ballast output frequencies to 2 MHz
  • Every signal is monitored continuously with 12-bit, 2 MHz sampling
  • Print comprehensive test reports in semi-automatic test environment from built-in printer interface, or record in engineering environment
  • Automatic test sequencing and complete comparison of measurements vs. limits, including selection of different 1500 series load modules and engagement of 1500 series line switch modules.
  • No computer or user software required
  • Graphical startup profiling with time sequencing
  • Graphical historical measurements
  • Supports magnetic, instant/rapid start, HID < 5kV pk, compact, high frequency, and hybrid ballasts, plus LED inverters
  • Test Summary Screen designated for the production floor environment, can display either a large PASS/FAIL or, upon query, can show up to 3 pass/fail faults

The Xitron 2574R ballast analyzers have been adopted by ballast/lighting manufacturers worldwide because of their greatly enhanced technological capabilities, greatly reduced setup and maintenance requirements, and low cost of ownership.

With the 2574R, up to four tubes and four ballasts can be tested in a fraction of a second for every key parameter, including peak inrush, striking and light efficiency (when used with a light monitor). With a capacity of 2,000 measurements per second on each of up to 30 signals, the only limitation to testing throughput is the speed of your production line.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 2574R
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3021B 2.1GHz Performance-Series Spectrum Analyzer - UTS3021B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 2.10E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details