Xirrus Inc. Dual Radio Indoor Access Point XR-600

Description
Offices, classrooms, dormitories, hospitals and retail shops—places where hundreds of users are connected at once. XR-600 access points deliver dual radio performance at an affordable price. Featuring TurboExpress, high-speed 802.11ac operation can be enabled on both radios with the touch of a button – nearly twice the capacity over competitive APs. XR-600 series APs feature a wireless controller, firewall, and threat sensor built directly into the device to reduce equipment requirements by 75%. Integrated application control ensures predictable Wi-Fi performance by allowing you to prioritize, block, or throttle applications or groups of applications by type, time, or day. Choose between cloud-based or on-premise network management. Xirrus solutions make managing and upgrading your Wi-Fi network simple. Build the system that best meets your needs. 2×2 Wave 1 (867Mbps) 3×3 Wave 1 (1.3Gbps) Every Xirrus Access Point Wi-Fi installation is easily customizable with accessories such as deployment kits, enclosures, and mounting options. ADVANTAGES Cloud managed option with zero-touch provisioning Integrated application control to ensure reliable Wi-Fi performance Distributed intelligence with integrated controller for no single point of failuree RF optimization with automatic channel, band, and power level selection EasyPass technology simplifies user access for guests, employees and BYOD
Description
Offices, classrooms, dormitories, hospitals and retail shops—places where hundreds of users are connected at once. XR-600 access points deliver dual radio performance at an affordable price. Featuring TurboExpress, high-speed 802.11ac operation can be enabled on both radios with the touch of a button – nearly twice the capacity over competitive APs. XR-600 series APs feature a wireless controller, firewall, and threat sensor built directly into the device to reduce equipment requirements by 75%. Integrated application control ensures predictable Wi-Fi performance by allowing you to prioritize, block, or throttle applications or groups of applications by type, time, or day. Choose between cloud-based or on-premise network management. Xirrus solutions make managing and upgrading your Wi-Fi network simple. Build the system that best meets your needs. 2×2 Wave 1 (867Mbps) 3×3 Wave 1 (1.3Gbps) Every Xirrus Access Point Wi-Fi installation is easily customizable with accessories such as deployment kits, enclosures, and mounting options. ADVANTAGES Cloud managed option with zero-touch provisioning Integrated application control to ensure reliable Wi-Fi performance Distributed intelligence with integrated controller for no single point of failuree RF optimization with automatic channel, band, and power level selection EasyPass technology simplifies user access for guests, employees and BYOD

Suppliers

Company
Product
Description
Supplier Links
Dual Radio Indoor Access Point - XR-600 - Xirrus Inc.
Thousand Oaks, CA, USA
Dual Radio Indoor Access Point
XR-600
Dual Radio Indoor Access Point XR-600
Offices, classrooms, dormitories, hospitals and retail shops—places where hundreds of users are connected at once. XR-600 access points deliver dual radio performance at an affordable price. Featuring TurboExpress, high-speed 802.11ac operation can be enabled on both radios with the touch of a button – nearly twice the capacity over competitive APs. XR-600 series APs feature a wireless controller, firewall, and threat sensor built directly into the device to reduce equipment requirements by 75%. Integrated application control ensures predictable Wi-Fi performance by allowing you to prioritize, block, or throttle applications or groups of applications by type, time, or day. Choose between cloud-based or on-premise network management. Xirrus solutions make managing and upgrading your Wi-Fi network simple. Build the system that best meets your needs. 2×2 Wave 1 (867Mbps) 3×3 Wave 1 (1.3Gbps) Every Xirrus Access Point Wi-Fi installation is easily customizable with accessories such as deployment kits, enclosures, and mounting options. ADVANTAGES Cloud managed option with zero-touch provisioning Integrated application control to ensure reliable Wi-Fi performance Distributed intelligence with integrated controller for no single point of failuree RF optimization with automatic channel, band, and power level selection EasyPass technology simplifies user access for guests, employees and BYOD

Offices, classrooms, dormitories, hospitals and retail shops—places where hundreds of users are connected at once. XR-600 access points deliver dual radio performance at an affordable price. Featuring TurboExpress, high-speed 802.11ac operation can be enabled on both radios with the touch of a button – nearly twice the capacity over competitive APs.

XR-600 series APs feature a wireless controller, firewall, and threat sensor built directly into the device to reduce equipment requirements by 75%. Integrated application control ensures predictable Wi-Fi performance by allowing you to prioritize, block, or throttle applications or groups of applications by type, time, or day.

Choose between cloud-based or on-premise network management. Xirrus solutions make managing and upgrading your Wi-Fi network simple. Build the system that best meets your needs.

2×2 Wave 1 (867Mbps)
3×3 Wave 1 (1.3Gbps)

Every Xirrus Access Point Wi-Fi installation is easily customizable with accessories such as deployment kits, enclosures, and mounting options.

ADVANTAGES

  • Cloud managed option with zero-touch provisioning
  • Integrated application control to ensure reliable Wi-Fi performance
  • Distributed intelligence with integrated controller for no single point of failuree
  • RF optimization with automatic channel, band, and power level selection
  • EasyPass technology simplifies user access for guests, employees and BYOD
Supplier's Site

Technical Specifications

  Xirrus Inc.
Product Category Network Equipment
Product Number XR-600
Product Name Dual Radio Indoor Access Point
Network Equipment Access Points
Form Factor Wall Mount
Network Media Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Unmanaged Premium Industrial Ethernet Switches - INS-802E - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network 10BASE-T
View Details
Gateways, Routers - 2946-758-918-ND - DigiKey
Specs
Network Equipment Gateway
Network Media Wireless
Protocol / Network Bluetooth v4.0
View Details
2 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details