Xirrus Inc. High Density Access Point XD4

Description
Thousands connecting at once? Xirrus XD (Extreme Density) Wi-Fi access points deliver extreme performance in high-density environments such as classrooms, auditoriums, libraries and training centers. Integrated with four 802.11ac radios with high-gain directional antennas, XD4 APs support four times more users while decreasing cost of ownership up to 50% versus 2-radio solutions. Xirrus offers two XD4 models: 3×3 Wave 1 (1.3Gbps) and 4×4 Wave 2 (3.47Gbps) 802.11ac options. Custom-build the system that best meets your needs. Accessories such as deployments kits, enclosures, and mounting options make installation easy. Xirrus XD4 APs are designed with a wireless controller, firewall, and threat sensor built directly into the device. This reduces equipment requirements by 75%. And the scalable design lets you more efficiently upgrade your network. Choose between cloud-based or on-premise network management. Xirrus solutions offer tools that let IT administrators manage users, devices, applications, and traffic with complete visibility. ADVANTAGES: Cloud-managed Wi-Fi option with zero-touch provisioning Integrated application control to ensure reliable Wi-Fi performance Distributed intelligence with integrated controller for no single point of failure Superior user experience with optimized RF controls Simplified user access with EasyPass for guests, employees, and BYOD
Description
Thousands connecting at once? Xirrus XD (Extreme Density) Wi-Fi access points deliver extreme performance in high-density environments such as classrooms, auditoriums, libraries and training centers. Integrated with four 802.11ac radios with high-gain directional antennas, XD4 APs support four times more users while decreasing cost of ownership up to 50% versus 2-radio solutions. Xirrus offers two XD4 models: 3×3 Wave 1 (1.3Gbps) and 4×4 Wave 2 (3.47Gbps) 802.11ac options. Custom-build the system that best meets your needs. Accessories such as deployments kits, enclosures, and mounting options make installation easy. Xirrus XD4 APs are designed with a wireless controller, firewall, and threat sensor built directly into the device. This reduces equipment requirements by 75%. And the scalable design lets you more efficiently upgrade your network. Choose between cloud-based or on-premise network management. Xirrus solutions offer tools that let IT administrators manage users, devices, applications, and traffic with complete visibility. ADVANTAGES: Cloud-managed Wi-Fi option with zero-touch provisioning Integrated application control to ensure reliable Wi-Fi performance Distributed intelligence with integrated controller for no single point of failure Superior user experience with optimized RF controls Simplified user access with EasyPass for guests, employees, and BYOD

Suppliers

Company
Product
Description
Supplier Links
High Density Access Point - XD4 - Xirrus Inc.
Thousand Oaks, CA, USA
High Density Access Point
XD4
High Density Access Point XD4
Thousands connecting at once? Xirrus XD (Extreme Density) Wi-Fi access points deliver extreme performance in high-density environments such as classrooms, auditoriums, libraries and training centers. Integrated with four 802.11ac radios with high-gain directional antennas, XD4 APs support four times more users while decreasing cost of ownership up to 50% versus 2-radio solutions. Xirrus offers two XD4 models: 3×3 Wave 1 (1.3Gbps) and 4×4 Wave 2 (3.47Gbps) 802.11ac options. Custom-build the system that best meets your needs. Accessories such as deployments kits, enclosures, and mounting options make installation easy. Xirrus XD4 APs are designed with a wireless controller, firewall, and threat sensor built directly into the device. This reduces equipment requirements by 75%. And the scalable design lets you more efficiently upgrade your network. Choose between cloud-based or on-premise network management. Xirrus solutions offer tools that let IT administrators manage users, devices, applications, and traffic with complete visibility. ADVANTAGES: Cloud-managed Wi-Fi option with zero-touch provisioning Integrated application control to ensure reliable Wi-Fi performance Distributed intelligence with integrated controller for no single point of failure Superior user experience with optimized RF controls Simplified user access with EasyPass for guests, employees, and BYOD

Thousands connecting at once? Xirrus XD (Extreme Density) Wi-Fi access points deliver extreme performance in high-density environments such as classrooms, auditoriums, libraries and training centers. Integrated with four 802.11ac radios with high-gain directional antennas, XD4 APs support four times more users while decreasing cost of ownership up to 50% versus 2-radio solutions.

Xirrus offers two XD4 models: 3×3 Wave 1 (1.3Gbps) and 4×4 Wave 2 (3.47Gbps) 802.11ac options. Custom-build the system that best meets your needs. Accessories such as deployments kits, enclosures, and mounting options make installation easy.

Xirrus XD4 APs are designed with a wireless controller, firewall, and threat sensor built directly into the device. This reduces equipment requirements by 75%. And the scalable design lets you more efficiently upgrade your network.

Choose between cloud-based or on-premise network management. Xirrus solutions offer tools that let IT administrators manage users, devices, applications, and traffic with complete visibility.

ADVANTAGES:

  • Cloud-managed Wi-Fi option with zero-touch provisioning
  • Integrated application control to ensure reliable Wi-Fi performance
  • Distributed intelligence with integrated controller for no single point of failure
  • Superior user experience with optimized RF controls
  • Simplified user access with EasyPass for guests, employees, and BYOD
Supplier's Site

Technical Specifications

  Xirrus Inc.
Product Category Network Equipment
Product Number XD4
Product Name High Density Access Point
Network Equipment Access Points
Form Factor Wall Mount
Network Media Wireless
Unlock Full Specs
to access all available technical data

Similar Products

50155 Certified Unmanaged Industrial Ethernet Switches - IEN-9428-RW - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Standard Unmanaged - 852-103/040-000 - WAGO
Specs
Network Equipment Switch
View Details
2 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details