Xirrus Inc. High Density External Access Point XA4

Description
With 802.11ac Wave 2 becoming the Wi-Fi operational standard, large venues can take advantage of the performance improvements multi-user MIMO (MU-MIMO) technology brings to high density environments. Xirrus XA4 Wave 2 High Density Access Points (APs) provide high Wi-Fi capacity in locations such as convention centers, airports, train stations, and arenas. The plenum rated XA4 AP features external antennas for customization of Wi-Fi coverage in structures with high ceilings, long hallways, or wide open spaces, delivering the robust performance needed to support thousands of Wi-Fi devices at once. REDUCE OVERALL COST OF OWNERSHIP Just one High Density Wave 2 access point replaces up to 4 standard Wave 2 access points. Businesses save money by having less hardware, cabling, and power consumption. Fewer devices to manage also reduces the burden on IT staff. DELIVER A CONNECTED EXPERIENCE EVERYWHERE The XA4 AP delivers robust connectivity even in challenging locations with tall ceilings or long halls by directing radio frequency (RF) signals using directional external antennas. Xirrus technology supports constantly changing environments and always on connectivity for any kind of Wi-Fi device including low powered devices such as smartphones. MONETIZE YOUR WI-FI SERVICE Xirrus high capacity Wi-Fi includes intelligence to provide guest/visitor analytics. Location data allows venue operators to engage users with value added services such as wayfinding. Businesses can achieve meaningful user engagement, and deliver differentiated services with rich brand experience and targeted interaction.
Description
With 802.11ac Wave 2 becoming the Wi-Fi operational standard, large venues can take advantage of the performance improvements multi-user MIMO (MU-MIMO) technology brings to high density environments. Xirrus XA4 Wave 2 High Density Access Points (APs) provide high Wi-Fi capacity in locations such as convention centers, airports, train stations, and arenas. The plenum rated XA4 AP features external antennas for customization of Wi-Fi coverage in structures with high ceilings, long hallways, or wide open spaces, delivering the robust performance needed to support thousands of Wi-Fi devices at once. REDUCE OVERALL COST OF OWNERSHIP Just one High Density Wave 2 access point replaces up to 4 standard Wave 2 access points. Businesses save money by having less hardware, cabling, and power consumption. Fewer devices to manage also reduces the burden on IT staff. DELIVER A CONNECTED EXPERIENCE EVERYWHERE The XA4 AP delivers robust connectivity even in challenging locations with tall ceilings or long halls by directing radio frequency (RF) signals using directional external antennas. Xirrus technology supports constantly changing environments and always on connectivity for any kind of Wi-Fi device including low powered devices such as smartphones. MONETIZE YOUR WI-FI SERVICE Xirrus high capacity Wi-Fi includes intelligence to provide guest/visitor analytics. Location data allows venue operators to engage users with value added services such as wayfinding. Businesses can achieve meaningful user engagement, and deliver differentiated services with rich brand experience and targeted interaction.

Suppliers

Company
Product
Description
Supplier Links
High Density External Access Point - XA4 - Xirrus Inc.
Thousand Oaks, CA, USA
High Density External Access Point
XA4
High Density External Access Point XA4
With 802.11ac Wave 2 becoming the Wi-Fi operational standard, large venues can take advantage of the performance improvements multi-user MIMO (MU-MIMO) technology brings to high density environments. Xirrus XA4 Wave 2 High Density Access Points (APs) provide high Wi-Fi capacity in locations such as convention centers, airports, train stations, and arenas. The plenum rated XA4 AP features external antennas for customization of Wi-Fi coverage in structures with high ceilings, long hallways, or wide open spaces, delivering the robust performance needed to support thousands of Wi-Fi devices at once. REDUCE OVERALL COST OF OWNERSHIP Just one High Density Wave 2 access point replaces up to 4 standard Wave 2 access points. Businesses save money by having less hardware, cabling, and power consumption. Fewer devices to manage also reduces the burden on IT staff. DELIVER A CONNECTED EXPERIENCE EVERYWHERE The XA4 AP delivers robust connectivity even in challenging locations with tall ceilings or long halls by directing radio frequency (RF) signals using directional external antennas. Xirrus technology supports constantly changing environments and always on connectivity for any kind of Wi-Fi device including low powered devices such as smartphones. MONETIZE YOUR WI-FI SERVICE Xirrus high capacity Wi-Fi includes intelligence to provide guest/visitor analytics. Location data allows venue operators to engage users with value added services such as wayfinding. Businesses can achieve meaningful user engagement, and deliver differentiated services with rich brand experience and targeted interaction.

With 802.11ac Wave 2 becoming the Wi-Fi operational standard, large venues can take advantage of the performance improvements multi-user MIMO (MU-MIMO) technology brings to high density environments. Xirrus XA4 Wave 2 High Density Access Points (APs) provide high Wi-Fi capacity in locations such as convention centers, airports, train stations, and arenas. The plenum rated XA4 AP features external antennas for customization of Wi-Fi coverage in structures with high ceilings, long hallways, or wide open spaces, delivering the robust performance needed to support thousands of Wi-Fi devices at once.

REDUCE OVERALL COST OF OWNERSHIP

Just one High Density Wave 2 access point replaces up to 4 standard Wave 2 access points. Businesses save money by having less hardware, cabling, and power consumption. Fewer devices to manage also reduces the burden on IT staff.

DELIVER A CONNECTED EXPERIENCE EVERYWHERE

The XA4 AP delivers robust connectivity even in challenging locations with tall ceilings or long halls by directing radio frequency (RF) signals using directional external antennas. Xirrus technology supports constantly changing environments and always on connectivity for any kind of Wi-Fi device including low powered devices such as smartphones.

MONETIZE YOUR WI-FI SERVICE

Xirrus high capacity Wi-Fi includes intelligence to provide guest/visitor analytics. Location data allows venue operators to engage users with value added services such as wayfinding. Businesses can achieve meaningful user engagement, and deliver differentiated services with rich brand experience and targeted interaction.

Supplier's Site

Technical Specifications

  Xirrus Inc.
Product Category Network Equipment
Product Number XA4
Product Name High Density External Access Point
Network Equipment Access Points
Unlock Full Specs
to access all available technical data

Similar Products

Lite Managed Industrial PoE+ Switches - SEN-8415PL - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Switches, Hubs - 2946-852-101/000-001-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 5 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details