Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XQV600-4BG432N XQV600-4BG432N

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800128-XQV600-4BG432 N Series: Virtex QPro Operating Temperature Range: -55°C ~ 125°C (TJ) Package: 432-LBGA, Metal Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 316 Number of LABs/CLBs: 3456 Number of Logic Elements/Cells: 15552 Total RAM Bits: 98304 Number of Gates: 661111 Part Status: Obsolete(EOL) Family Name: XQV100 Categories: Integrated Circuits (ICs) Manufacturer Package: 432-MBGA (40x40) Alternative Parts (Cross-Reference): OR3L225B7BC432I-DB; OR3L225B-7BCN432I; OR3L225B-8BCN432; OR3T806BC432I-DB; Introduction Date: February 17, 1999 ECCN: 3A001.a.2.c Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800128-XQV600-4BG432 N Series: Virtex QPro Operating Temperature Range: -55°C ~ 125°C (TJ) Package: 432-LBGA, Metal Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 316 Number of LABs/CLBs: 3456 Number of Logic Elements/Cells: 15552 Total RAM Bits: 98304 Number of Gates: 661111 Part Status: Obsolete(EOL) Family Name: XQV100 Categories: Integrated Circuits (ICs) Manufacturer Package: 432-MBGA (40x40) Alternative Parts (Cross-Reference): OR3L225B7BC432I-DB; OR3L225B-7BCN432I; OR3L225B-8BCN432; OR3T806BC432I-DB; Introduction Date: February 17, 1999 ECCN: 3A001.a.2.c Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XQV600-4BG432N - 800128-XQV600-4BG432N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XQV600-4BG432N
800128-XQV600-4BG432N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XQV600-4BG432N 800128-XQV600-4BG432N
Manufacturer: Xilinx Inc. Win Source Part Number: 800128-XQV600-4BG432 N Series: Virtex QPro Operating Temperature Range: -55°C ~ 125°C (TJ) Package: 432-LBGA, Metal Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 316 Number of LABs/CLBs: 3456 Number of Logic Elements/Cells: 15552 Total RAM Bits: 98304 Number of Gates: 661111 Part Status: Obsolete(EOL) Family Name: XQV100 Categories: Integrated Circuits (ICs) Manufacturer Package: 432-MBGA (40x40) Alternative Parts (Cross-Reference): OR3L225B7BC432I-DB; OR3L225B-7BCN432I; OR3L225B-8BCN432; OR3T806BC432I-DB; Introduction Date: February 17, 1999 ECCN: 3A001.a.2.c Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 800128-XQV600-4BG432N
Series: Virtex QPro
Operating Temperature Range: -55°C ~ 125°C (TJ)
Package: 432-LBGA, Metal
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 316
Number of LABs/CLBs: 3456
Number of Logic Elements/Cells: 15552
Total RAM Bits: 98304
Number of Gates: 661111
Part Status: Obsolete(EOL)
Family Name: XQV100
Categories: Integrated Circuits (ICs)
Manufacturer Package: 432-MBGA (40x40)
Alternative Parts (Cross-Reference): OR3L225B7BC432I-DB; OR3L225B-7BCN432I; OR3L225B-8BCN432; OR3T806BC432I-DB;
Introduction Date: February 17, 1999
ECCN: 3A001.a.2.c
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 800128-XQV600-4BG432N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XQV600-4BG432N
System Gates 661111
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EQC240-1N - Lingto Electronic Limited
Specs
System Gates 257000
Logic Cells / Logic Blocks 4992
User I/Os 189 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details