Xilinx, Inc. 2.5V FPGA Programmable Logic Device XQV300-4CB228M

Description
XQV300-4CB228M Xilinx Inc., IC FPGA 2.5V 300K GATES 228CQFN Product overview: XQV300-4CB228M from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XQV300-4CB228M can be used for catalog matching and distributor lookup.
Request a Quote
Description
XQV300-4CB228M Xilinx Inc., IC FPGA 2.5V 300K GATES 228CQFN Product overview: XQV300-4CB228M from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XQV300-4CB228M can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.5V FPGA Programmable Logic Device - 696-XQV300-4CB228M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V FPGA Programmable Logic Device
696-XQV300-4CB228M
2.5V FPGA Programmable Logic Device 696-XQV300-4CB228M
XQV300-4CB228M Xilinx Inc., IC FPGA 2.5V 300K GATES 228CQFN Product overview: XQV300-4CB228M from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XQV300-4CB228M can be used for catalog matching and distributor lookup.

XQV300-4CB228M Xilinx Inc., IC FPGA 2.5V 300K GATES 228CQFN Product overview: XQV300-4CB228M from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XQV300-4CB228M can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XQV300-4CB228M - 1230274-XQV300-4CB228M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XQV300-4CB228M
1230274-XQV300-4CB228M
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XQV300-4CB228M 1230274-XQV300-4CB228M
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230274-XQV300-4CB22 8M Number of Pins: 228 Categories: Embedded - FPGAs(Field Programmable GateArray) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230274-XQV300-4CB228M
Number of Pins: 228
Categories: Embedded - FPGAs(Field Programmable GateArray)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XQV300-4CB228M 1230274-XQV300-4CB228M
Product Name 2.5V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XQV300-4CB228M
Pins 228 228
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SBC356-1 - Lingto Electronic Limited
Specs
System Gates 513000
Logic Cells / Logic Blocks 9984
User I/Os 274 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details