XQV300-4BG352N Xilinx Inc., IC FPGA 2.5V 300K GATES 352-BGA Product overview: XQV300-4BG352N from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 2.5V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XQV300-4BG352N can be used for catalog matching and distributor lookup.
Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029093-XQV300-4BG35
Packaging: Bulk
Number of Gates: 300000
Categories: Embedded - FPGAs(Field Programmable GateArray)
Alternative Parts (Cross-Reference): XQV300-4BG352NXQV300
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XQV300-4BG352N | 1029093-XQV300-4BG352N |
| Product Name | 2.5V BGA FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XQV300-4BG352N |
| System Gates | 300000 | 300000 |