Xilinx, Inc. 250MHz 2.5V FPGA Programmable Logic Device XQV100-4PQ240N

Description
IC FPGA QPRO VIRTEX 240-PQFP / FPGA QPro Virtex Family 108.904K Gates 2700 Cells 250MHz 0.22um Technology 2.5V 240-Pin PQFP Product overview: XQV100-4PQ240N from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 250MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XQV100-4PQ240N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA QPRO VIRTEX 240-PQFP / FPGA QPro Virtex Family 108.904K Gates 2700 Cells 250MHz 0.22um Technology 2.5V 240-Pin PQFP Product overview: XQV100-4PQ240N from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 250MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XQV100-4PQ240N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250MHz 2.5V FPGA Programmable Logic Device - 696-XQV100-4PQ240N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250MHz 2.5V FPGA Programmable Logic Device
696-XQV100-4PQ240N
250MHz 2.5V FPGA Programmable Logic Device 696-XQV100-4PQ240N
IC FPGA QPRO VIRTEX 240-PQFP / FPGA QPro Virtex Family 108.904K Gates 2700 Cells 250MHz 0.22um Technology 2.5V 240-Pin PQFP Product overview: XQV100-4PQ240N from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 250MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XQV100-4PQ240N can be used for catalog matching and distributor lookup.

IC FPGA QPRO VIRTEX 240-PQFP / FPGA QPro Virtex Family 108.904K Gates 2700 Cells 250MHz 0.22um Technology 2.5V 240-Pin PQFP Product overview: XQV100-4PQ240N from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 250MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XQV100-4PQ240N can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XQV100-4PQ240N - 800127-XQV100-4PQ240N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XQV100-4PQ240N
800127-XQV100-4PQ240N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XQV100-4PQ240N 800127-XQV100-4PQ240N
Manufacturer: Xilinx Inc. Win Source Part Number: 800127-XQV100-4PQ240 N Series: Virtex QPro Operating Temperature Range: -55°C ~ 125°C (TJ) Package: 240-BFQFP Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 166 Number of LABs/CLBs: 600 Number of Logic Elements/Cells: 2700 Total RAM Bits: 40960 Number of Gates: 108904 Family Name: XQV100 Categories: Integrated Circuits (ICs) Manufacturer Package: 240-PQFP (32x32) Alternative Parts (Cross-Reference): AT40K20LV-3EQI; AT40K20LV-3EQU; AT40K20LV-2EQC; AT40K10AL-1EQC; Introduction Date: February 17, 1999 ECCN: 3A001.a.2.c Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 800127-XQV100-4PQ240N
Series: Virtex QPro
Operating Temperature Range: -55°C ~ 125°C (TJ)
Package: 240-BFQFP
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 166
Number of LABs/CLBs: 600
Number of Logic Elements/Cells: 2700
Total RAM Bits: 40960
Number of Gates: 108904
Family Name: XQV100
Categories: Integrated Circuits (ICs)
Manufacturer Package: 240-PQFP (32x32)
Alternative Parts (Cross-Reference): AT40K20LV-3EQI; AT40K20LV-3EQU; AT40K20LV-2EQC; AT40K10AL-1EQC;
Introduction Date: February 17, 1999
ECCN: 3A001.a.2.c
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XQV100-4PQ240N 800127-XQV100-4PQ240N
Product Name 250MHz 2.5V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XQV100-4PQ240N
System Gates 108904 108904
Logic Cells / Logic Blocks 2700 2700
Package Type Other; 240-BFQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S60B956I7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 57120
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details