Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XQ4VLX60-10FF668M XQ4VLX60-10FF668M

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020287-XQ4VLX60-10F F668M Mounting: SMD (SMT) RAM Size: 360 kB Number of Logic Elements/Cells: 59904 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Number of I/Os: 448 Number of Logic Blocks (LABs): 6656
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020287-XQ4VLX60-10F F668M Mounting: SMD (SMT) RAM Size: 360 kB Number of Logic Elements/Cells: 59904 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Number of I/Os: 448 Number of Logic Blocks (LABs): 6656
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XQ4VLX60-10FF668M - 1020287-XQ4VLX60-10FF668M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XQ4VLX60-10FF668M
1020287-XQ4VLX60-10FF668M
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XQ4VLX60-10FF668M 1020287-XQ4VLX60-10FF668M
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020287-XQ4VLX60-10F F668M Mounting: SMD (SMT) RAM Size: 360 kB Number of Logic Elements/Cells: 59904 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Number of I/Os: 448 Number of Logic Blocks (LABs): 6656

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020287-XQ4VLX60-10FF668M
Mounting: SMD (SMT)
RAM Size: 360 kB
Number of Logic Elements/Cells: 59904
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FCBGA
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Number of I/Os: 448
Number of Logic Blocks (LABs): 6656

Buy Now
FPGA Programmable Logic Device - 696-XQ4VLX60-10FF668M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XQ4VLX60-10FF668M
FPGA Programmable Logic Device 696-XQ4VLX60-10FF668M
XQ4VLX60-10FF668M Xilinx Inc., IC FPGA VIRTEX-4Q 60K 668-FCBGA Product overview: XQ4VLX60-10FF668M from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XQ4VLX60-10FF668 M can be used for catalog matching and distributor lookup.

XQ4VLX60-10FF668M Xilinx Inc., IC FPGA VIRTEX-4Q 60K 668-FCBGA Product overview: XQ4VLX60-10FF668M from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XQ4VLX60-10FF668M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1020287-XQ4VLX60-10FF668M 696-XQ4VLX60-10FF668M
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XQ4VLX60-10FF668M FPGA Programmable Logic Device
Logic Cells / Logic Blocks 59904 59904
Unlock Full Specs
to access all available technical data