Xilinx, Inc. FPGA Programmable Logic Device XQ4028EX4PG299M

Description
FPGA QPRO XQ4000EX 1024 Cells 4 Speed Grade Military Temp 299-Pin CPGA Product overview: XQ4028EX4PG299M from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XQ4028EX4PG299M can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA QPRO XQ4000EX 1024 Cells 4 Speed Grade Military Temp 299-Pin CPGA Product overview: XQ4028EX4PG299M from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XQ4028EX4PG299M can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XQ4028EX4PG299M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XQ4028EX4PG299M
FPGA Programmable Logic Device 696-XQ4028EX4PG299M
FPGA QPRO XQ4000EX 1024 Cells 4 Speed Grade Military Temp 299-Pin CPGA Product overview: XQ4028EX4PG299M from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XQ4028EX4PG299M can be used for catalog matching and distributor lookup.

FPGA QPRO XQ4000EX 1024 Cells 4 Speed Grade Military Temp 299-Pin CPGA Product overview: XQ4028EX4PG299M from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XQ4028EX4PG299M can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XQ4028EX4PG299M - 1030900-XQ4028EX4PG299M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XQ4028EX4PG299M
1030900-XQ4028EX4PG299M
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XQ4028EX4PG299M 1030900-XQ4028EX4PG299M
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030900-XQ4028EX4PG2 99M RAM Size: 4 kB Number of Pins: 299 Number of Gates: 28000 Categories: Embedded - FPGAs(Field Programmable GateArray) Alternative Parts (Cross-Reference): XQ4028EX4PG299MXQ402 8EX-4PG299M; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Number of I/Os: 256 Number of Logic Blocks (LABs): 1024 Max Operating Temperature: 125 °C

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030900-XQ4028EX4PG299M
RAM Size: 4 kB
Number of Pins: 299
Number of Gates: 28000
Categories: Embedded - FPGAs(Field Programmable GateArray)
Alternative Parts (Cross-Reference): XQ4028EX4PG299MXQ4028EX-4PG299M;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Number of I/Os: 256
Number of Logic Blocks (LABs): 1024
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XQ4028EX4PG299M 1030900-XQ4028EX4PG299M
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XQ4028EX4PG299M
System Gates 28000 28000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100GC503-3DX - Lingto Electronic Limited
Specs
System Gates 31000
Logic Cells / Logic Blocks 576
User I/Os 406 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details