Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XQ2V3000-4BG728N XQ2V3000-4BG728N

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033461-XQ2V3000-4BG 728N Mounting: SMD (SMT) RAM Size: 1.2 MB Number of Pins: 728 Number of Logic Elements/Cells: 128000 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 400 Number of Logic Blocks (LABs): 10000
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033461-XQ2V3000-4BG 728N Mounting: SMD (SMT) RAM Size: 1.2 MB Number of Pins: 728 Number of Logic Elements/Cells: 128000 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 400 Number of Logic Blocks (LABs): 10000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XQ2V3000-4BG728N - 1033461-XQ2V3000-4BG728N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XQ2V3000-4BG728N
1033461-XQ2V3000-4BG728N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XQ2V3000-4BG728N 1033461-XQ2V3000-4BG728N
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033461-XQ2V3000-4BG 728N Mounting: SMD (SMT) RAM Size: 1.2 MB Number of Pins: 728 Number of Logic Elements/Cells: 128000 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 400 Number of Logic Blocks (LABs): 10000

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033461-XQ2V3000-4BG728N
Mounting: SMD (SMT)
RAM Size: 1.2 MB
Number of Pins: 728
Number of Logic Elements/Cells: 128000
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FCBGA
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 400
Number of Logic Blocks (LABs): 10000

Buy Now
FPGA Programmable Logic Device - 696-XQ2V3000-4BG728N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XQ2V3000-4BG728N
FPGA Programmable Logic Device 696-XQ2V3000-4BG728N
IC FPGA Virtex-ii 728PBGA Product overview: XQ2V3000-4BG728N from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XQ2V3000-4BG728N can be used for catalog matching and distributor lookup.

IC FPGA Virtex-ii 728PBGA Product overview: XQ2V3000-4BG728N from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XQ2V3000-4BG728N can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1033461-XQ2V3000-4BG728N 696-XQ2V3000-4BG728N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XQ2V3000-4BG728N FPGA Programmable Logic Device
Logic Cells / Logic Blocks 128000 128000
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details