Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XQ17V16CC44M XQ17V16CC44M

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 760637-XQ17V16CC44M Packaging: Bulk Operating Temperature Range: -55°C ~ 125°C (TC) Package: 44-CCC (J-Lead) Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 16Mb Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XQ17V16 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-CCCP (16.51x16.51) Alternative Parts (Cross-Reference): XQ17V16VQ44M; XQ17V16CK44M; Introduction Date: December 14, 1998 ECCN: 3A001.a.2.c Country of Origin: Philippines, United States of America Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 760637-XQ17V16CC44M Packaging: Bulk Operating Temperature Range: -55°C ~ 125°C (TC) Package: 44-CCC (J-Lead) Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 16Mb Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XQ17V16 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-CCCP (16.51x16.51) Alternative Parts (Cross-Reference): XQ17V16VQ44M; XQ17V16CK44M; Introduction Date: December 14, 1998 ECCN: 3A001.a.2.c Country of Origin: Philippines, United States of America Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XQ17V16CC44M - 760637-XQ17V16CC44M - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XQ17V16CC44M
760637-XQ17V16CC44M
Memory - Memory - Configuration Proms for FPGAs - XQ17V16CC44M 760637-XQ17V16CC44M
Manufacturer: Xilinx Inc. Win Source Part Number: 760637-XQ17V16CC44M Packaging: Bulk Operating Temperature Range: -55°C ~ 125°C (TC) Package: 44-CCC (J-Lead) Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 16Mb Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XQ17V16 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-CCCP (16.51x16.51) Alternative Parts (Cross-Reference): XQ17V16VQ44M; XQ17V16CK44M; Introduction Date: December 14, 1998 ECCN: 3A001.a.2.c Country of Origin: Philippines, United States of America Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 760637-XQ17V16CC44M
Packaging: Bulk
Operating Temperature Range: -55°C ~ 125°C (TC)
Package: 44-CCC (J-Lead)
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Size: 16Mb
Programmable Type: OTP
Part Status: Obsolete(EOL)
Family Name: XQ17V16
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-CCCP (16.51x16.51)
Alternative Parts (Cross-Reference): XQ17V16VQ44M; XQ17V16CK44M;
Introduction Date: December 14, 1998
ECCN: 3A001.a.2.c
Country of Origin: Philippines, United States of America
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3.3V FPGA Programmable Logic Device - 697-XQ17V16CC44M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V FPGA Programmable Logic Device
697-XQ17V16CC44M
3.3V FPGA Programmable Logic Device 697-XQ17V16CC44M
PROM 16M-BIT 3.3V 44CCC Product overview: XQ17V16CC44M from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XQ17V16CC44M can be used for catalog matching and distributor lookup.

PROM 16M-BIT 3.3V 44CCC Product overview: XQ17V16CC44M from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XQ17V16CC44M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 760637-XQ17V16CC44M 697-XQ17V16CC44M
Product Name Memory - Memory - Configuration Proms for FPGAs - XQ17V16CC44M 3.3V FPGA Programmable Logic Device
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data