Xilinx, Inc. Embedded - Embedded - System On Chip (SoC) - XCZU9EG-2FFVB1156E XCZU9EG-2FFVB1156E

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 813541-XCZU9EG-2FFVB 1156E Packaging: Tray Core Processor: Quad ARM Cortex -A53 MPCore with CoreSight , Dual ARM Cortex -R5 with CoreSight , ARM Mali -400 MP2 Speed: 533MHz, 600MHz, 1.3GHz Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 328 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq UltraScale+ FPGA, 599K+ Logic Cells Supplier Device Package: 1156-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 100°C Manufacturer Package: 1156-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours)
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 813541-XCZU9EG-2FFVB 1156E Packaging: Tray Core Processor: Quad ARM Cortex -A53 MPCore with CoreSight , Dual ARM Cortex -R5 with CoreSight , ARM Mali -400 MP2 Speed: 533MHz, 600MHz, 1.3GHz Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 328 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq UltraScale+ FPGA, 599K+ Logic Cells Supplier Device Package: 1156-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 100°C Manufacturer Package: 1156-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - System On Chip (SoC) - XCZU9EG-2FFVB1156E - 813541-XCZU9EG-2FFVB1156E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - XCZU9EG-2FFVB1156E
813541-XCZU9EG-2FFVB1156E
Embedded - Embedded - System On Chip (SoC) - XCZU9EG-2FFVB1156E 813541-XCZU9EG-2FFVB1156E
Manufacturer: Xilinx Inc. Win Source Part Number: 813541-XCZU9EG-2FFVB 1156E Packaging: Tray Core Processor: Quad ARM Cortex -A53 MPCore with CoreSight , Dual ARM Cortex -R5 with CoreSight , ARM Mali -400 MP2 Speed: 533MHz, 600MHz, 1.3GHz Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 328 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq UltraScale+ FPGA, 599K+ Logic Cells Supplier Device Package: 1156-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 100°C Manufacturer Package: 1156-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours)

Manufacturer: Xilinx Inc.
Win Source Part Number: 813541-XCZU9EG-2FFVB1156E
Packaging: Tray
Core Processor: Quad ARM Cortex -A53 MPCore with CoreSight , Dual ARM Cortex -R5 with CoreSight , ARM Mali -400 MP2
Speed: 533MHz, 600MHz, 1.3GHz
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, WDT
Number of I/O: 328
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Zynq UltraScale+ FPGA, 599K+ Logic Cells
Supplier Device Package: 1156-FCBGA (35x35)
Temperature Range - Operating: 0°C ~ 100°C
Manufacturer Package: 1156-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)

Buy Now Datasheet
System On Chip (SoC) - 122-2266-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
122-2266-ND
System On Chip (SoC) 122-2266-ND
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 599K+ Logic Cells 533MHz, 600MHz, 1.3GHz 1156-FCBGA (35x35)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 599K+ Logic Cells 533MHz, 600MHz, 1.3GHz 1156-FCBGA (35x35)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XCZU9EG-2FFVB1156E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XCZU9EG-2FFVB1156E
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XCZU9EG-2FFVB1156E
IC SOC CORTEX-A53 1156FCBGA

IC SOC CORTEX-A53 1156FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 813541-XCZU9EG-2FFVB1156E 122-2266-ND XCZU9EG-2FFVB1156E
Product Name Embedded - Embedded - System On Chip (SoC) - XCZU9EG-2FFVB1156E System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM
RAM Size 0.2560 MB 0.2560 MB 0.2560 MB
Number of Inputs/Outputs 328 # 328 #
Operating Temperature 32 to 212 F (0.0 to 100 C) 32 to 212 F (0.0 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - CY8C4147AXI-S443 - Rochester Electronics
Infineon Technologies AG
View Details
TMS320DM6467 Digital Media System-on-Chip - TMS320DM6467CCUTV6 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 297 to 364 MHz
View Details
nRF52840 System on Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Data Bus 128 Bit
Interface UART; USB
View Details