Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC CG Zynq®UltraScale+™ FPGA, 599K+ Logic Cells 500MHz, 1.2GHz 1156-FCBGA (35x35)
Manufacturer: AMD Xilinx
Win Source Part Number: 1318201-XCZU9CG-1FFV
Category: Integrated Circuits (ICs)>Embedded>Syste
Packaging: Tray
Core Processor: Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™
Speed: 500MHz, 1.2GHz
Standard Package: 1
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, WDT
Number of I/O: 328
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Zynq®UltraScale+™ FPGA, 599K+ Logic Cells
Supplier Device Package: 1156-FCBGA (35x35)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Case / Package: 1156-BBGA, FCBGA
ECCN: 5A002A4 XIL
Fake Threat In the Open Market: 69
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: XCZU9
RoHS Status: ROHS3 Compliant
IC SOC CORTEX-A53 1156FCBGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | XCZU9CG-1FFVB1156E-ND | 1318201-XCZU9CG-1FFVB1156E | XCZU9CG-1FFVB1156E |
| Product Name | System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) |
| Processor Core | ARM | ARM | ARM |
| Interface | CAN; SPI; UART; USB | ||
| Package / Case | 1156-BBGA, FCBGA | ||
| Clock Frequency | 500 to 1200 MHz | 500 to 1200 MHz |