Xilinx, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XCZU7EV-L1FFVF1517I

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318110-XCZU7EV-L1FF VF1517I Category: Integrated Circuits (ICs)>Embedded>Syste m On Chip (SoC) Packaging: Tray Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Speed: 500MHz, 600MHz, 1.2GHz Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 464 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 504K+ Logic Cells Supplier Device Package: 1517-FCBGA (40x40) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 1517-BBGA, FCBGA ECCN: 5A002A4 XIL Fake Threat In the Open Market: 76 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XCZU7 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318110-XCZU7EV-L1FF VF1517I Category: Integrated Circuits (ICs)>Embedded>Syste m On Chip (SoC) Packaging: Tray Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Speed: 500MHz, 600MHz, 1.2GHz Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 464 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 504K+ Logic Cells Supplier Device Package: 1517-FCBGA (40x40) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 1517-BBGA, FCBGA ECCN: 5A002A4 XIL Fake Threat In the Open Market: 76 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XCZU7 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1318110-XCZU7EV-L1FFVF1517I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1318110-XCZU7EV-L1FFVF1517I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1318110-XCZU7EV-L1FFVF1517I
Manufacturer: AMD Xilinx Win Source Part Number: 1318110-XCZU7EV-L1FF VF1517I Category: Integrated Circuits (ICs)>Embedded>Syste m On Chip (SoC) Packaging: Tray Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Speed: 500MHz, 600MHz, 1.2GHz Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 464 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 504K+ Logic Cells Supplier Device Package: 1517-FCBGA (40x40) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 1517-BBGA, FCBGA ECCN: 5A002A4 XIL Fake Threat In the Open Market: 76 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XCZU7 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318110-XCZU7EV-L1FFVF1517I
Category: Integrated Circuits (ICs)>Embedded>System On Chip (SoC)
Packaging: Tray
Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2
Speed: 500MHz, 600MHz, 1.2GHz
Standard Package: 1
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, WDT
Number of I/O: 464
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Zynq®UltraScale+™ FPGA, 504K+ Logic Cells
Supplier Device Package: 1517-FCBGA (40x40)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 1517-BBGA, FCBGA
ECCN: 5A002A4 XIL
Fake Threat In the Open Market: 76
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XCZU7
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category System on a Chip (SoC)
Product Number 1318110-XCZU7EV-L1FFVF1517I
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM
Unlock Full Specs
to access all available technical data

Similar Products

nRF54L10 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core RISC
Interface SPI; UART; High‑speed SPI/UART, 4x SPI/UART/TWI, PDM, I2S, PWM, QDEC
Package / Case QFN52 with 35 GPIOs QFN48 with 31 GPIOs QFN40 with 24 GPIOs
View Details
Specs
Processor Core ARM
Clock Frequency 213 to 500 MHz
RAM Size 0.5120 MB
View Details