Xilinx, Inc. System On Chip (SoC) XCZU7EV-2FFVC1156I

Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EV Zynq®UltraScale+™ FPGA, 504K+ Logic Cells 533MHz, 600MHz, 1.3GHz 1156-FCBGA (35x35)
Request a Quote Datasheet
Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EV Zynq®UltraScale+™ FPGA, 504K+ Logic Cells 533MHz, 600MHz, 1.3GHz 1156-FCBGA (35x35)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 122-2268-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
122-2268-ND
System On Chip (SoC) 122-2268-ND
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EV Zynq®UltraScale+™ FPGA, 504K+ Logic Cells 533MHz, 600MHz, 1.3GHz 1156-FCBGA (35x35)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EV Zynq®UltraScale+™ FPGA, 504K+ Logic Cells 533MHz, 600MHz, 1.3GHz 1156-FCBGA (35x35)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XCZU7EV-2FFVC1156I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XCZU7EV-2FFVC1156I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XCZU7EV-2FFVC1156I
IC SOC CORTEX-A53 1156FCBGA

IC SOC CORTEX-A53 1156FCBGA

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC)
Product Number 122-2268-ND XCZU7EV-2FFVC1156I
Product Name System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM
Interface CAN; SPI; UART; USB
Package / Case 1156-BBGA, FCBGA
Clock Frequency 533 to 1300 MHz 533 to 1300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Nordic Semiconductor ASA
Specs
Processor Core ARM
Interface I2C; I2S; SPI; UART
Supply Voltage 3 to 5.5 volts
View Details
AM5K2E02 Multicore ARM KeyStone II System-on-Chip (SoC) - AM5K2E02XABD25 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI
Clock Frequency 1250 to 1400 MHz
View Details